IKO International, Inc. C-Lube Linear Way MUL

Description
Our C-Lube Linear Way MUL guide features a U-shaped track and built-in lubrication for maintenance-free operation. External dimensions match the standard Linear Way LWU units, making these units interchangeable without adjusting stroke length. Corrosion-resistant stainless steel components make them suitable for harsh environments and clean rooms. Slide units incorporate ball-retaining bands that prevent the loss of balls when removing them from the rails. U-shaped rails are rigid and can be used as structural components, either in a cantilever position or supported at both ends.
Description
Our C-Lube Linear Way MUL guide features a U-shaped track and built-in lubrication for maintenance-free operation. External dimensions match the standard Linear Way LWU units, making these units interchangeable without adjusting stroke length. Corrosion-resistant stainless steel components make them suitable for harsh environments and clean rooms. Slide units incorporate ball-retaining bands that prevent the loss of balls when removing them from the rails. U-shaped rails are rigid and can be used as structural components, either in a cantilever position or supported at both ends.
Datasheet
Datasheet Summary
Powered by GS/AI

The C-Lube Linear Way MUL from IKO International, Inc. features a U-shaped track rail designed to enhance rigidity under moment load and torsion. This linear motion guide is suitable for applications requiring high structural integrity, allowing it to function as a cantilever or supported beam in machinery and equipment. The track rail is available in high carbon steel and corrosion-resistant stainless steel options, making it adaptable for various environments, including cleanrooms. The product is designed for long-term maintenance-free operation, incorporating built-in lubrication and protective seals to prevent dust and contaminants. Additionally, the track rail can be machined to accommodate mechanical components directly, providing flexibility in design and integration. The identification number system allows for precise specification of model, size, preload, and other characteristics, ensuring compatibility with project requirements.

Datasheet Summary
Powered by GS/AI

The C-Lube Linear Way MUL from IKO International, Inc. features a U-shaped track rail designed to enhance rigidity under moment load and torsion. This linear motion guide is suitable for applications requiring high structural integrity, allowing it to function as a cantilever or supported beam in machinery and equipment. The track rail is available in high carbon steel and corrosion-resistant stainless steel options, making it adaptable for various environments, including cleanrooms. The product is designed for long-term maintenance-free operation, incorporating built-in lubrication and protective seals to prevent dust and contaminants. Additionally, the track rail can be machined to accommodate mechanical components directly, providing flexibility in design and integration. The identification number system allows for precise specification of model, size, preload, and other characteristics, ensuring compatibility with project requirements.

Suppliers

Company
Product
Description
Supplier Links
C-Lube Linear Way - MUL - IKO International, Inc.
Parsippany, NJ, USA
C-Lube Linear Way
MUL
C-Lube Linear Way MUL
Our C-Lube Linear Way MUL guide features a U-shaped track and built-in lubrication for maintenance-free operation. External dimensions match the standard Linear Way LWU units, making these units interchangeable without adjusting stroke length. Corrosion-resistant stainless steel components make them suitable for harsh environments and clean rooms. Slide units incorporate ball-retaining bands that prevent the loss of balls when removing them from the rails. U-shaped rails are rigid and can be used as structural components, either in a cantilever position or supported at both ends.

Our C-Lube Linear Way MUL guide features a U-shaped track and built-in lubrication for maintenance-free operation. External dimensions match the standard Linear Way LWU units, making these units interchangeable without adjusting stroke length.

  • Corrosion-resistant stainless steel components make them suitable for harsh environments and clean rooms.
  • Slide units incorporate ball-retaining bands that prevent the loss of balls when removing them from the rails.
  • U-shaped rails are rigid and can be used as structural components, either in a cantilever position or supported at both ends.
Supplier's Site Datasheet

Technical Specifications

  IKO International, Inc.
Product Category Linear Bearing Rails
Product Number MUL
Product Name C-Lube Linear Way
Guide / Rail Shape Linear Motion Guide
Description Guide / Bearing Assembly
Material Stainless Steel
Additional Material Specifications Corrosion Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guideways - RG Series - HIWIN Corporation
Specs
Guide / Rail Shape Linear Motion Guide
View Details
OK-Vise® RM Rail System Base Rails - RM-400 - Jergens, Inc.
Specs
Guide Length 15.75 inch (400 mm)
View Details
Linear Guide Rails - 1766679 - RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
Guide Width / Diameter 0.5906 inch (15 mm)
Guide Length 13.78 inch (350 mm)
View Details
ALUMINUM MLG13 RAIL - MLG13-400 - MLG13-400 - Sugatsune America, Inc.
Specs
Material Aluminum
Additional Material Specifications Natural
Guide Width / Diameter 0.5000 inch (12.7 mm)
View Details