IKO International, Inc. Linear Roller Way Super X LRX

Description
C-Lube Linear Roller Way Super MX guides are designed for maintenance-free operation. Built-in lubricating element provides long lasting, maintenance-free operation through capillary action. Zero maintenance guaranteed for 20,000 km or 5 years. Superior dust protection is available with optional C-Wiper for continuous cleaning in extreme environments. Four rows of cylindrical rollers are enclosed in a highly rigid casing. Minimal elastic deformation ensures stable and reliable operation under heavy or fluctuating loads, as well as vibration and shock loads. Four slide unit lengths available including short, standard, high rigidity long and high rigidity extra long. Minimal lubrication requirements make our C-Lube products environmentally friendly. Interchangeable outside dimensions between MX and LRX series. Five sectional shapes available include: top or bottom mount flange type, top-mount low profile flange type, top-mount block type, top-mount compact block type, and top-mount low profile block type.
Datasheet
Description
C-Lube Linear Roller Way Super MX guides are designed for maintenance-free operation. Built-in lubricating element provides long lasting, maintenance-free operation through capillary action. Zero maintenance guaranteed for 20,000 km or 5 years. Superior dust protection is available with optional C-Wiper for continuous cleaning in extreme environments. Four rows of cylindrical rollers are enclosed in a highly rigid casing. Minimal elastic deformation ensures stable and reliable operation under heavy or fluctuating loads, as well as vibration and shock loads. Four slide unit lengths available including short, standard, high rigidity long and high rigidity extra long. Minimal lubrication requirements make our C-Lube products environmentally friendly. Interchangeable outside dimensions between MX and LRX series. Five sectional shapes available include: top or bottom mount flange type, top-mount low profile flange type, top-mount block type, top-mount compact block type, and top-mount low profile block type.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Roller Way - Super X LRX - IKO International, Inc.
Parsippany, NJ, USA
Linear Roller Way
Super X LRX
Linear Roller Way Super X LRX
C-Lube Linear Roller Way Super MX guides are designed for maintenance-free operation. Built-in lubricating element provides long lasting, maintenance-free operation through capillary action. Zero maintenance guaranteed for 20,000 km or 5 years. Superior dust protection is available with optional C-Wiper for continuous cleaning in extreme environments. Four rows of cylindrical rollers are enclosed in a highly rigid casing. Minimal elastic deformation ensures stable and reliable operation under heavy or fluctuating loads, as well as vibration and shock loads. Four slide unit lengths available including short, standard, high rigidity long and high rigidity extra long. Minimal lubrication requirements make our C-Lube products environmentally friendly. Interchangeable outside dimensions between MX and LRX series. Five sectional shapes available include: top or bottom mount flange type, top-mount low profile flange type, top-mount block type, top-mount compact block type, and top-mount low profile block type.

C-Lube Linear Roller Way Super MX guides are designed for maintenance-free operation.

  • Built-in lubricating element provides long lasting, maintenance-free operation through capillary action. Zero maintenance guaranteed for 20,000 km or 5 years.
  • Superior dust protection is available with optional C-Wiper for continuous cleaning in extreme environments.
  • Four rows of cylindrical rollers are enclosed in a highly rigid casing.
  • Minimal elastic deformation ensures stable and reliable operation under heavy or fluctuating loads, as well as vibration and shock loads.
  • Four slide unit lengths available including short, standard, high rigidity long and high rigidity extra long.
  • Minimal lubrication requirements make our C-Lube products environmentally friendly.
  • Interchangeable outside dimensions between MX and LRX series.
  • Five sectional shapes available include: top or bottom mount flange type, top-mount low profile flange type, top-mount block type, top-mount compact block type, and top-mount low profile block type.
Supplier's Site Datasheet

Technical Specifications

  IKO International, Inc.
Product Category Linear Bearing Rails
Product Number Super X LRX
Product Name Linear Roller Way
Guide / Rail Shape Linear Motion Guide
Description Guide / Bearing Assembly
Material Stainless Steel
Additional Material Specifications Corrosion Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Creep Crossed Roller Rail Sets - NB-3225-AC - Isotech, Inc.
Specs
Guide / Rail Shape Crossed Roller Rail
Description Guide / Bearing Assembly
Material Steel
View Details
Micro Linear Slide Rail 100mm - S9-100 - Actuonix Motion Devices
Specs
Guide / Rail Shape Miniature Guide
Description Precision Grade
Guide Length 3.94 inch (100 mm)
View Details
16 Teeth, 5/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Guide Length 24 inch (610 mm)
View Details
Linear Guide Rails - 345371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Carbon Steel
Guide Width / Diameter 0.5906 inch (15 mm)
Guide Length 11.81 inch (300 mm)
View Details