IKO International, Inc. Linear Way LWE

Description
Our Linear Way E rolling guides feature an ultra-compact slide unit that allows continuous linear motion along the track rail. Two rows of steel balls make four-point contact with raceways to ensure high stability and accuracy, even under fluctuating and complex loads. A wide variety of interchangeable shapes and sizes for both slide units and track rails meet the needs of different applications. Slide units come in three shapes, two flange types for different mounting options and a block style with narrow width. Lengths are available in short, standard and highly rigid long versions. Stainless steel versions for use in clean rooms and other demanding environments.
Datasheet
Description
Our Linear Way E rolling guides feature an ultra-compact slide unit that allows continuous linear motion along the track rail. Two rows of steel balls make four-point contact with raceways to ensure high stability and accuracy, even under fluctuating and complex loads. A wide variety of interchangeable shapes and sizes for both slide units and track rails meet the needs of different applications. Slide units come in three shapes, two flange types for different mounting options and a block style with narrow width. Lengths are available in short, standard and highly rigid long versions. Stainless steel versions for use in clean rooms and other demanding environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Way - LWE - IKO International, Inc.
Parsippany, NJ, USA
Linear Way
LWE
Linear Way LWE
Our Linear Way E rolling guides feature an ultra-compact slide unit that allows continuous linear motion along the track rail. Two rows of steel balls make four-point contact with raceways to ensure high stability and accuracy, even under fluctuating and complex loads. A wide variety of interchangeable shapes and sizes for both slide units and track rails meet the needs of different applications. Slide units come in three shapes, two flange types for different mounting options and a block style with narrow width. Lengths are available in short, standard and highly rigid long versions. Stainless steel versions for use in clean rooms and other demanding environments.

Our Linear Way E rolling guides feature an ultra-compact slide unit that allows continuous linear motion along the track rail. Two rows of steel balls make four-point contact with raceways to ensure high stability and accuracy, even under fluctuating and complex loads.

  • A wide variety of interchangeable shapes and sizes for both slide units and track rails meet the needs of different applications.
  • Slide units come in three shapes, two flange types for different mounting options and a block style with narrow width.
  • Lengths are available in short, standard and highly rigid long versions.
  • Stainless steel versions for use in clean rooms and other demanding environments.
Supplier's Site Datasheet

Technical Specifications

  IKO International, Inc.
Product Category Linear Bearing Rails
Product Number LWE
Product Name Linear Way
Guide / Rail Shape Linear Motion Guide
Description Guide / Bearing Assembly
Material Stainless Steel
Additional Material Specifications Corrosion Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Spline - SS15+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 0.5906 inch (15 mm)
Guide Length 59.06 inch (1500 mm)
View Details
OK-Vise® RM Rail System Magnetic Parallels - RMP-MG1 - Jergens, Inc.
Specs
Guide Width / Diameter 1.73 inch (44 mm)
Guide Length 0.5906 inch (15 mm)
View Details
Linear Guide Rails - 1766663 - RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
Guide Width / Diameter 0.2756 inch (7 mm)
Guide Length 4.25 inch (108 mm)
View Details
Recirculating Wide Ball Slide Guide - BSGS14W-1-190 - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Guide Length 5.73 inch (146 mm)
View Details