LexJet Corporation Sunset Satin Coating- Quart SSCQT

Description
Sunset Satin Coating is a non-yellowing, fast-drying, water-based acrylic coating that adds a tough, flexible layer of protection and a soft luster finish to inkjet prints on canvas and art papers. It can be applied with brushes, high-density foam rollers, or an HPLV paint-sprayer. Sunset Satin Coating is ready to use right out of the can, meaning it doesn’t have to be diluted and re-mixed for different application methods. This saves time during the critical finishing stage each print job, and helps ensure that each and every print receives the same degree of protection. The self-leveling properties help minimize streaks and preserve the look of the surface texture of material being protected. Sunset Gloss Coating contains UV inhibitors for maximum protection against lighting-induced fading. The satin finish produces a subtle, natural-looking sheen with minimal risk of glare.
Description
Sunset Satin Coating is a non-yellowing, fast-drying, water-based acrylic coating that adds a tough, flexible layer of protection and a soft luster finish to inkjet prints on canvas and art papers. It can be applied with brushes, high-density foam rollers, or an HPLV paint-sprayer. Sunset Satin Coating is ready to use right out of the can, meaning it doesn’t have to be diluted and re-mixed for different application methods. This saves time during the critical finishing stage each print job, and helps ensure that each and every print receives the same degree of protection. The self-leveling properties help minimize streaks and preserve the look of the surface texture of material being protected. Sunset Gloss Coating contains UV inhibitors for maximum protection against lighting-induced fading. The satin finish produces a subtle, natural-looking sheen with minimal risk of glare.

Suppliers

Company
Product
Description
Supplier Links
Sunset Satin Coating- Quart - SSCQT - LexJet Corporation
Sarasota, FL, USA
Sunset Satin Coating- Quart
SSCQT
Sunset Satin Coating- Quart SSCQT
Sunset Satin Coating is a non-yellowing, fast-drying, water-based acrylic coating that adds a tough, flexible layer of protection and a soft luster finish to inkjet prints on canvas and art papers. It can be applied with brushes, high-density foam rollers, or an HPLV paint-sprayer. Sunset Satin Coating is ready to use right out of the can, meaning it doesn’t have to be diluted and re-mixed for different application methods. This saves time during the critical finishing stage each print job, and helps ensure that each and every print receives the same degree of protection. The self-leveling properties help minimize streaks and preserve the look of the surface texture of material being protected. Sunset Gloss Coating contains UV inhibitors for maximum protection against lighting-induced fading. The satin finish produces a subtle, natural-looking sheen with minimal risk of glare.

Sunset Satin Coating is a non-yellowing, fast-drying, water-based acrylic coating that adds a tough, flexible layer of protection and a soft luster finish to inkjet prints on canvas and art papers. It can be applied with brushes, high-density foam rollers, or an HPLV paint-sprayer.

Sunset Satin Coating is ready to use right out of the can, meaning it doesn’t have to be diluted and re-mixed for different application methods. This saves time during the critical finishing stage each print job, and helps ensure that each and every print receives the same degree of protection.

The self-leveling properties help minimize streaks and preserve the look of the surface texture of material being protected. Sunset Gloss Coating contains UV inhibitors for maximum protection against lighting-induced fading. The satin finish produces a subtle, natural-looking sheen with minimal risk of glare.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Industrial Coatings
Product Number SSCQT
Product Name Sunset Satin Coating- Quart
Type Coating
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Stove Bright 1990 Satin Black Aerosol Paint - 1A62H290 - FORREST Technical Coatings
Specs
Type Coating; Paint
Chemistry Resin; Silicone
Substrate Aluminum; Concrete; Metallic; Steel; Other
View Details
Hi-Wax™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Coating
Chemistry Polyethylene Wax
Substrate Plastic
View Details
Magna-Cryl® 2512 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details