LexJet Corporation Elite Textured Coex Laminate (5 Mil)- 38in x 150ft DFPL53815

Description
LexJet Elite Textured Coex Laminate 5 Mil with PreLume® technology is a rigid, co-polymer laminating film that is easier-to-trim than polycarbonate or Lexan. It can be used to economically produce shorter-term durable graphics for pop-up booths or be combined with a LexJet pressure-sensitive adhesive to produce, durable mounted graphics. When applied to graphics output on a printable white film, such as LexJet's White DuPont Melinex Polyester Film, the finished graphics will instantly look brighter and whiter. That is because the PreLume® optical reflection technology offsets yellow and gray color shifts that can occur in printable papers and films. Instead of tweaking printer settings or color profiles and reprinting the graphics, simply apply this film and the colors in your graphics will immediately look brighter and truer to the original design. Plus, PreLume helps extend the life of the printed graphic by keeping it from yellowing over time. The 2-mil, high-performance acrylic adhesive on LexJet Elite Textured Coex Laminate 5 Mil helps ensure that the laminating film maintains a strong, permanent bond to the graphic. LexJet Elite Textured Coex Laminate 5 Mil was previously known as LexJet 5 Mil PreLume® DisplayFlex®.
Description
LexJet Elite Textured Coex Laminate 5 Mil with PreLume® technology is a rigid, co-polymer laminating film that is easier-to-trim than polycarbonate or Lexan. It can be used to economically produce shorter-term durable graphics for pop-up booths or be combined with a LexJet pressure-sensitive adhesive to produce, durable mounted graphics. When applied to graphics output on a printable white film, such as LexJet's White DuPont Melinex Polyester Film, the finished graphics will instantly look brighter and whiter. That is because the PreLume® optical reflection technology offsets yellow and gray color shifts that can occur in printable papers and films. Instead of tweaking printer settings or color profiles and reprinting the graphics, simply apply this film and the colors in your graphics will immediately look brighter and truer to the original design. Plus, PreLume helps extend the life of the printed graphic by keeping it from yellowing over time. The 2-mil, high-performance acrylic adhesive on LexJet Elite Textured Coex Laminate 5 Mil helps ensure that the laminating film maintains a strong, permanent bond to the graphic. LexJet Elite Textured Coex Laminate 5 Mil was previously known as LexJet 5 Mil PreLume® DisplayFlex®.

Suppliers

Company
Product
Description
Supplier Links
Elite Textured Coex Laminate (5 Mil)- 38in x 150ft - DFPL53815 - LexJet Corporation
Sarasota, FL, USA
Elite Textured Coex Laminate (5 Mil)- 38in x 150ft
DFPL53815
Elite Textured Coex Laminate (5 Mil)- 38in x 150ft DFPL53815
LexJet Elite Textured Coex Laminate 5 Mil with PreLume® technology is a rigid, co-polymer laminating film that is easier-to-trim than polycarbonate or Lexan. It can be used to economically produce shorter-term durable graphics for pop-up booths or be combined with a LexJet pressure-sensitive adhesive to produce, durable mounted graphics. When applied to graphics output on a printable white film, such as LexJet's White DuPont Melinex Polyester Film, the finished graphics will instantly look brighter and whiter. That is because the PreLume® optical reflection technology offsets yellow and gray color shifts that can occur in printable papers and films. Instead of tweaking printer settings or color profiles and reprinting the graphics, simply apply this film and the colors in your graphics will immediately look brighter and truer to the original design. Plus, PreLume helps extend the life of the printed graphic by keeping it from yellowing over time. The 2-mil, high-performance acrylic adhesive on LexJet Elite Textured Coex Laminate 5 Mil helps ensure that the laminating film maintains a strong, permanent bond to the graphic. LexJet Elite Textured Coex Laminate 5 Mil was previously known as LexJet 5 Mil PreLume® DisplayFlex®.

LexJet Elite Textured Coex Laminate 5 Mil with PreLume® technology is a rigid, co-polymer laminating film that is easier-to-trim than polycarbonate or Lexan. It can be used to economically produce shorter-term durable graphics for pop-up booths or be combined with a LexJet pressure-sensitive adhesive to produce, durable mounted graphics.

When applied to graphics output on a printable white film, such as LexJet's White DuPont Melinex Polyester Film, the finished graphics will instantly look brighter and whiter. That is because the PreLume® optical reflection technology offsets yellow and gray color shifts that can occur in printable papers and films.

Instead of tweaking printer settings or color profiles and reprinting the graphics, simply apply this film and the colors in your graphics will immediately look brighter and truer to the original design. Plus, PreLume helps extend the life of the printed graphic by keeping it from yellowing over time.

The 2-mil, high-performance acrylic adhesive on LexJet Elite Textured Coex Laminate 5 Mil helps ensure that the laminating film maintains a strong, permanent bond to the graphic.

LexJet Elite Textured Coex Laminate 5 Mil was previously known as LexJet 5 Mil PreLume® DisplayFlex®.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Industrial Coatings
Product Number DFPL53815
Product Name Elite Textured Coex Laminate (5 Mil)- 38in x 150ft
Type Coating
Unlock Full Specs
to access all available technical data