LexJet Corporation Sunset Gloss Coating- Quart SGCQT

Description
Sunset Gloss Coating is a non-yellowing, fast-drying, water-based acrylic coating that adds a tough, flexible glossy layer of protection to inkjet prints on canvas and art papers. It can be applied with brushes, high-density foam rollers, or an HPLV paint-sprayer. Sunset Gloss Coating is ready to use right out of the can, meaning that it doesn’t have to be diluted and re-mixed for different application methods. This saves time during the critical finishing stage each print job, and helps ensure that each and every print receives the same degree of protection. The self-leveling properties help minimize streaks and preserve the look of the surface texture of material being protected. Sunset Gloss Coating contains UV inhibitors for maximum protection against lighting-induced fading. The glossy finish can help enhance the colors of inks printed on matte canvases and art papers.
Description
Sunset Gloss Coating is a non-yellowing, fast-drying, water-based acrylic coating that adds a tough, flexible glossy layer of protection to inkjet prints on canvas and art papers. It can be applied with brushes, high-density foam rollers, or an HPLV paint-sprayer. Sunset Gloss Coating is ready to use right out of the can, meaning that it doesn’t have to be diluted and re-mixed for different application methods. This saves time during the critical finishing stage each print job, and helps ensure that each and every print receives the same degree of protection. The self-leveling properties help minimize streaks and preserve the look of the surface texture of material being protected. Sunset Gloss Coating contains UV inhibitors for maximum protection against lighting-induced fading. The glossy finish can help enhance the colors of inks printed on matte canvases and art papers.

Suppliers

Company
Product
Description
Supplier Links
Sunset Gloss Coating- Quart - SGCQT - LexJet Corporation
Sarasota, FL, USA
Sunset Gloss Coating- Quart
SGCQT
Sunset Gloss Coating- Quart SGCQT
Sunset Gloss Coating is a non-yellowing, fast-drying, water-based acrylic coating that adds a tough, flexible glossy layer of protection to inkjet prints on canvas and art papers. It can be applied with brushes, high-density foam rollers, or an HPLV paint-sprayer. Sunset Gloss Coating is ready to use right out of the can, meaning that it doesn’t have to be diluted and re-mixed for different application methods. This saves time during the critical finishing stage each print job, and helps ensure that each and every print receives the same degree of protection. The self-leveling properties help minimize streaks and preserve the look of the surface texture of material being protected. Sunset Gloss Coating contains UV inhibitors for maximum protection against lighting-induced fading. The glossy finish can help enhance the colors of inks printed on matte canvases and art papers.

Sunset Gloss Coating is a non-yellowing, fast-drying, water-based acrylic coating that adds a tough, flexible glossy layer of protection to inkjet prints on canvas and art papers. It can be applied with brushes, high-density foam rollers, or an HPLV paint-sprayer. Sunset Gloss Coating is ready to use right out of the can, meaning that it doesn’t have to be diluted and re-mixed for different application methods. This saves time during the critical finishing stage each print job, and helps ensure that each and every print receives the same degree of protection.

The self-leveling properties help minimize streaks and preserve the look of the surface texture of material being protected. Sunset Gloss Coating contains UV inhibitors for maximum protection against lighting-induced fading.

The glossy finish can help enhance the colors of inks printed on matte canvases and art papers.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Industrial Coatings
Product Number SGCQT
Product Name Sunset Gloss Coating- Quart
Type Coating
Unlock Full Specs
to access all available technical data