LexJet Corporation Elite Polycarbonate Laminate (15 Mil)- 38in x 150ft LMP15PL3815

Description
LexJet Elite Polycarbonate Laminate 15 Mil with PreLume® technology is a thick, rigid polycarbonate laminating film for the production of trade-show graphics that can be hung with magnets directly to a metal frame of a booth. This film works particularly well with graphics printed on LexJet’s White DuPont Melinex Polyester Film. PreLume® is a patented optical reflection technology that offsets yellow and gray color shifts in printable papers and films, enabling you to deliver finished graphics that are visibly whiter and brighter than unlaminated prints or prints protected with conventional graphic-laminating films. Instead of tweaking printer settings or color profiles and reprinting the graphics, simply apply this film and the colors in your graphics will immediately look better. Plus, PreLume helps extend the life of the printed graphic by keeping it from yellowing over time. The 2-mil, high-performance acrylic adhesive on LexJet Elite Polycarbonate Laminate 15 Mil helps ensure that the laminating film maintains a strong, permanent bond to the graphic. LexJet Elite Polycarbonate Laminate 15 Mil was previously known as LexJet 10 Mil PreLume® ExhibitGuard.
Description
LexJet Elite Polycarbonate Laminate 15 Mil with PreLume® technology is a thick, rigid polycarbonate laminating film for the production of trade-show graphics that can be hung with magnets directly to a metal frame of a booth. This film works particularly well with graphics printed on LexJet’s White DuPont Melinex Polyester Film. PreLume® is a patented optical reflection technology that offsets yellow and gray color shifts in printable papers and films, enabling you to deliver finished graphics that are visibly whiter and brighter than unlaminated prints or prints protected with conventional graphic-laminating films. Instead of tweaking printer settings or color profiles and reprinting the graphics, simply apply this film and the colors in your graphics will immediately look better. Plus, PreLume helps extend the life of the printed graphic by keeping it from yellowing over time. The 2-mil, high-performance acrylic adhesive on LexJet Elite Polycarbonate Laminate 15 Mil helps ensure that the laminating film maintains a strong, permanent bond to the graphic. LexJet Elite Polycarbonate Laminate 15 Mil was previously known as LexJet 10 Mil PreLume® ExhibitGuard.

Suppliers

Company
Product
Description
Supplier Links
Elite Polycarbonate Laminate (15 Mil)- 38in x 150ft - LMP15PL3815 - LexJet Corporation
Sarasota, FL, USA
Elite Polycarbonate Laminate (15 Mil)- 38in x 150ft
LMP15PL3815
Elite Polycarbonate Laminate (15 Mil)- 38in x 150ft LMP15PL3815
LexJet Elite Polycarbonate Laminate 15 Mil with PreLume® technology is a thick, rigid polycarbonate laminating film for the production of trade-show graphics that can be hung with magnets directly to a metal frame of a booth. This film works particularly well with graphics printed on LexJet’s White DuPont Melinex Polyester Film. PreLume® is a patented optical reflection technology that offsets yellow and gray color shifts in printable papers and films, enabling you to deliver finished graphics that are visibly whiter and brighter than unlaminated prints or prints protected with conventional graphic-laminating films. Instead of tweaking printer settings or color profiles and reprinting the graphics, simply apply this film and the colors in your graphics will immediately look better. Plus, PreLume helps extend the life of the printed graphic by keeping it from yellowing over time. The 2-mil, high-performance acrylic adhesive on LexJet Elite Polycarbonate Laminate 15 Mil helps ensure that the laminating film maintains a strong, permanent bond to the graphic. LexJet Elite Polycarbonate Laminate 15 Mil was previously known as LexJet 10 Mil PreLume® ExhibitGuard.

LexJet Elite Polycarbonate Laminate 15 Mil with PreLume® technology is a thick, rigid polycarbonate laminating film for the production of trade-show graphics that can be hung with magnets directly to a metal frame of a booth. This film works particularly well with graphics printed on LexJet’s White DuPont Melinex Polyester Film.

PreLume® is a patented optical reflection technology that offsets yellow and gray color shifts in printable papers and films, enabling you to deliver finished graphics that are visibly whiter and brighter than unlaminated prints or prints protected with conventional graphic-laminating films.

Instead of tweaking printer settings or color profiles and reprinting the graphics, simply apply this film and the colors in your graphics will immediately look better. Plus, PreLume helps extend the life of the printed graphic by keeping it from yellowing over time.

The 2-mil, high-performance acrylic adhesive on LexJet Elite Polycarbonate Laminate 15 Mil helps ensure that the laminating film maintains a strong, permanent bond to the graphic.

LexJet Elite Polycarbonate Laminate 15 Mil was previously known as LexJet 10 Mil PreLume® ExhibitGuard.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Industrial Coatings
Product Number LMP15PL3815
Product Name Elite Polycarbonate Laminate (15 Mil)- 38in x 150ft
Type Coating
Unlock Full Specs
to access all available technical data