LexJet Corporation Elite Polycarbonate Laminate (5 Mil)- 51in x 150ft LMP5PL5115

Description
LexJet Elite Polycarbonate Laminate 5 Mil with PreLume® technology is a flexible, versatile polycarbonate laminating film. It can be used to economically produce shorter-term durable graphics for pop-up booths or be combined with a LexJet pressure-sensitive adhesive to produce, extra-durable mounted graphics. This laminating film works particularly well with graphics printed on LexJet’s White DuPont Melinex Polyester Film. PreLume® is a patented optical reflection technology that offsets yellow and gray color shifts in printable papers and films, enabling you to deliver finished graphics that are visibly whiter and brighter than unlaminated prints or prints protected with conventional graphic-laminating films. Instead of tweaking printer settings or color profiles and reprinting the graphics, simply apply this film and the colors in your graphics will immediately look better. Plus, PreLume helps extend the life of the printed graphic by keeping it from yellowing over time. The 2-mil, high-performance acrylic adhesive on LexJet Elite Polycarbonate Laminate 5 Mil helps ensure that the laminating film maintains a strong, permanent bond to the graphic. LexJet Elite Polycarbonate Laminate 5 Mil was previously known as LexJet 5 Mil PreLume® ExhibitGuard.
Description
LexJet Elite Polycarbonate Laminate 5 Mil with PreLume® technology is a flexible, versatile polycarbonate laminating film. It can be used to economically produce shorter-term durable graphics for pop-up booths or be combined with a LexJet pressure-sensitive adhesive to produce, extra-durable mounted graphics. This laminating film works particularly well with graphics printed on LexJet’s White DuPont Melinex Polyester Film. PreLume® is a patented optical reflection technology that offsets yellow and gray color shifts in printable papers and films, enabling you to deliver finished graphics that are visibly whiter and brighter than unlaminated prints or prints protected with conventional graphic-laminating films. Instead of tweaking printer settings or color profiles and reprinting the graphics, simply apply this film and the colors in your graphics will immediately look better. Plus, PreLume helps extend the life of the printed graphic by keeping it from yellowing over time. The 2-mil, high-performance acrylic adhesive on LexJet Elite Polycarbonate Laminate 5 Mil helps ensure that the laminating film maintains a strong, permanent bond to the graphic. LexJet Elite Polycarbonate Laminate 5 Mil was previously known as LexJet 5 Mil PreLume® ExhibitGuard.

Suppliers

Company
Product
Description
Supplier Links
Elite Polycarbonate Laminate (5 Mil)- 51in x 150ft - LMP5PL5115 - LexJet Corporation
Sarasota, FL, USA
Elite Polycarbonate Laminate (5 Mil)- 51in x 150ft
LMP5PL5115
Elite Polycarbonate Laminate (5 Mil)- 51in x 150ft LMP5PL5115
LexJet Elite Polycarbonate Laminate 5 Mil with PreLume® technology is a flexible, versatile polycarbonate laminating film. It can be used to economically produce shorter-term durable graphics for pop-up booths or be combined with a LexJet pressure-sensitive adhesive to produce, extra-durable mounted graphics. This laminating film works particularly well with graphics printed on LexJet’s White DuPont Melinex Polyester Film. PreLume® is a patented optical reflection technology that offsets yellow and gray color shifts in printable papers and films, enabling you to deliver finished graphics that are visibly whiter and brighter than unlaminated prints or prints protected with conventional graphic-laminating films. Instead of tweaking printer settings or color profiles and reprinting the graphics, simply apply this film and the colors in your graphics will immediately look better. Plus, PreLume helps extend the life of the printed graphic by keeping it from yellowing over time. The 2-mil, high-performance acrylic adhesive on LexJet Elite Polycarbonate Laminate 5 Mil helps ensure that the laminating film maintains a strong, permanent bond to the graphic. LexJet Elite Polycarbonate Laminate 5 Mil was previously known as LexJet 5 Mil PreLume® ExhibitGuard.

LexJet Elite Polycarbonate Laminate 5 Mil with PreLume® technology is a flexible, versatile polycarbonate laminating film. It can be used to economically produce shorter-term durable graphics for pop-up booths or be combined with a LexJet pressure-sensitive adhesive to produce, extra-durable mounted graphics.

This laminating film works particularly well with graphics printed on LexJet’s White DuPont Melinex Polyester Film.

PreLume® is a patented optical reflection technology that offsets yellow and gray color shifts in printable papers and films, enabling you to deliver finished graphics that are visibly whiter and brighter than unlaminated prints or prints protected with conventional graphic-laminating films.

Instead of tweaking printer settings or color profiles and reprinting the graphics, simply apply this film and the colors in your graphics will immediately look better. Plus, PreLume helps extend the life of the printed graphic by keeping it from yellowing over time.

The 2-mil, high-performance acrylic adhesive on LexJet Elite Polycarbonate Laminate 5 Mil helps ensure that the laminating film maintains a strong, permanent bond to the graphic.

LexJet Elite Polycarbonate Laminate 5 Mil was previously known as LexJet 5 Mil PreLume® ExhibitGuard.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Industrial Coatings
Product Number LMP5PL5115
Product Name Elite Polycarbonate Laminate (5 Mil)- 51in x 150ft
Type Coating
Unlock Full Specs
to access all available technical data

Similar Products

Protective Coatings - Everlube®9800 - Everlube Products
Specs
Type Coating
Substrate Metallic
Cure / Setting Technology Thermally Cured
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Low Viscosity, Two Component Epoxy Coating - EP30-1NV - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details
Low Friction Coatings for Lubricated Conditions - TriboShield™ TS421 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details