LexJet Corporation Elite Textured Coex Laminate (15 Mil)- 61in x 75ft DFPL156175

Description
LexJet Elite Textured Coex Laminate 15 Mil with PreLume® technology is a thick, rigid co-polymer laminating film for the production of trade-show graphics that can be hung with magnets directly to a metal frame of a booth. This film is easier-to-trim and handle than polycarbonate or Lexan, which is particularly important when laminating and hanging booth graphics that are 60-in. wide. When applied to graphics output on a printable white film, such as LexJet’s White DuPont Melinex Polyester Film, the finished graphics will instantly look brighter and whiter. That’s because the PreLume® optical reflection technology offsets yellow and gray color shifts that can occur in printable papers and films. Instead of tweaking printer settings or color profiles and reprinting the graphics, simply apply this film and the colors in your graphics will immediately look brighter and truer to the original design. Plus, PreLume helps extend the life of the printed graphic by keeping it from yellowing over time. The 2-mil, high-performance acrylic adhesive on LexJet Elite Textured Coex Laminate 15 Mil helps ensure that the laminating film maintains a strong, permanent bond to the graphic. LexJet Elite Textured Coex Laminate 15 Mil was previously known as LexJet 15 Mil PreLume® DisplayFlex®.
Description
LexJet Elite Textured Coex Laminate 15 Mil with PreLume® technology is a thick, rigid co-polymer laminating film for the production of trade-show graphics that can be hung with magnets directly to a metal frame of a booth. This film is easier-to-trim and handle than polycarbonate or Lexan, which is particularly important when laminating and hanging booth graphics that are 60-in. wide. When applied to graphics output on a printable white film, such as LexJet’s White DuPont Melinex Polyester Film, the finished graphics will instantly look brighter and whiter. That’s because the PreLume® optical reflection technology offsets yellow and gray color shifts that can occur in printable papers and films. Instead of tweaking printer settings or color profiles and reprinting the graphics, simply apply this film and the colors in your graphics will immediately look brighter and truer to the original design. Plus, PreLume helps extend the life of the printed graphic by keeping it from yellowing over time. The 2-mil, high-performance acrylic adhesive on LexJet Elite Textured Coex Laminate 15 Mil helps ensure that the laminating film maintains a strong, permanent bond to the graphic. LexJet Elite Textured Coex Laminate 15 Mil was previously known as LexJet 15 Mil PreLume® DisplayFlex®.

Suppliers

Company
Product
Description
Supplier Links
Elite Textured Coex Laminate (15 Mil)- 61in x 75ft - DFPL156175 - LexJet Corporation
Sarasota, FL, USA
Elite Textured Coex Laminate (15 Mil)- 61in x 75ft
DFPL156175
Elite Textured Coex Laminate (15 Mil)- 61in x 75ft DFPL156175
LexJet Elite Textured Coex Laminate 15 Mil with PreLume® technology is a thick, rigid co-polymer laminating film for the production of trade-show graphics that can be hung with magnets directly to a metal frame of a booth. This film is easier-to-trim and handle than polycarbonate or Lexan, which is particularly important when laminating and hanging booth graphics that are 60-in. wide. When applied to graphics output on a printable white film, such as LexJet’s White DuPont Melinex Polyester Film, the finished graphics will instantly look brighter and whiter. That’s because the PreLume® optical reflection technology offsets yellow and gray color shifts that can occur in printable papers and films. Instead of tweaking printer settings or color profiles and reprinting the graphics, simply apply this film and the colors in your graphics will immediately look brighter and truer to the original design. Plus, PreLume helps extend the life of the printed graphic by keeping it from yellowing over time. The 2-mil, high-performance acrylic adhesive on LexJet Elite Textured Coex Laminate 15 Mil helps ensure that the laminating film maintains a strong, permanent bond to the graphic. LexJet Elite Textured Coex Laminate 15 Mil was previously known as LexJet 15 Mil PreLume® DisplayFlex®.

LexJet Elite Textured Coex Laminate 15 Mil with PreLume® technology is a thick, rigid co-polymer laminating film for the production of trade-show graphics that can be hung with magnets directly to a metal frame of a booth. This film is easier-to-trim and handle than polycarbonate or Lexan, which is particularly important when laminating and hanging booth graphics that are 60-in. wide.

When applied to graphics output on a printable white film, such as LexJet’s White DuPont Melinex Polyester Film, the finished graphics will instantly look brighter and whiter. That’s because the PreLume® optical reflection technology offsets yellow and gray color shifts that can occur in printable papers and films.

Instead of tweaking printer settings or color profiles and reprinting the graphics, simply apply this film and the colors in your graphics will immediately look brighter and truer to the original design. Plus, PreLume helps extend the life of the printed graphic by keeping it from yellowing over time.

The 2-mil, high-performance acrylic adhesive on LexJet Elite Textured Coex Laminate 15 Mil helps ensure that the laminating film maintains a strong, permanent bond to the graphic.

LexJet Elite Textured Coex Laminate 15 Mil was previously known as LexJet 15 Mil PreLume® DisplayFlex®.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Industrial Coatings
Product Number DFPL156175
Product Name Elite Textured Coex Laminate (15 Mil)- 61in x 75ft
Type Coating
Unlock Full Specs
to access all available technical data