LexJet Corporation Sunset Satin Coating- Gallon SSCGL

Description
Sunset Satin Coating is a non-yellowing, fast-drying, water-based acrylic coating that adds a tough, flexible layer of protection and a soft luster finish to inkjet prints on canvas and art papers. It can be applied with brushes, high-density foam rollers, or an HPLV paint-sprayer. Sunset Satin Coating is ready to use right out of the can, meaning it doesn’t have to be diluted and re-mixed for different application methods. This saves time during the critical finishing stage each print job, and helps ensure that each and every print receives the same degree of protection. The self-leveling properties help minimize streaks and preserve the look of the surface texture of material being protected. Sunset Gloss Coating contains UV inhibitors for maximum protection against lighting-induced fading. The satin finish produces a subtle, natural-looking sheen with minimal risk of glare.
Description
Sunset Satin Coating is a non-yellowing, fast-drying, water-based acrylic coating that adds a tough, flexible layer of protection and a soft luster finish to inkjet prints on canvas and art papers. It can be applied with brushes, high-density foam rollers, or an HPLV paint-sprayer. Sunset Satin Coating is ready to use right out of the can, meaning it doesn’t have to be diluted and re-mixed for different application methods. This saves time during the critical finishing stage each print job, and helps ensure that each and every print receives the same degree of protection. The self-leveling properties help minimize streaks and preserve the look of the surface texture of material being protected. Sunset Gloss Coating contains UV inhibitors for maximum protection against lighting-induced fading. The satin finish produces a subtle, natural-looking sheen with minimal risk of glare.

Suppliers

Company
Product
Description
Supplier Links
Sunset Satin Coating- Gallon - SSCGL - LexJet Corporation
Sarasota, FL, USA
Sunset Satin Coating- Gallon
SSCGL
Sunset Satin Coating- Gallon SSCGL
Sunset Satin Coating is a non-yellowing, fast-drying, water-based acrylic coating that adds a tough, flexible layer of protection and a soft luster finish to inkjet prints on canvas and art papers. It can be applied with brushes, high-density foam rollers, or an HPLV paint-sprayer. Sunset Satin Coating is ready to use right out of the can, meaning it doesn’t have to be diluted and re-mixed for different application methods. This saves time during the critical finishing stage each print job, and helps ensure that each and every print receives the same degree of protection. The self-leveling properties help minimize streaks and preserve the look of the surface texture of material being protected. Sunset Gloss Coating contains UV inhibitors for maximum protection against lighting-induced fading. The satin finish produces a subtle, natural-looking sheen with minimal risk of glare.

Sunset Satin Coating is a non-yellowing, fast-drying, water-based acrylic coating that adds a tough, flexible layer of protection and a soft luster finish to inkjet prints on canvas and art papers. It can be applied with brushes, high-density foam rollers, or an HPLV paint-sprayer.

Sunset Satin Coating is ready to use right out of the can, meaning it doesn’t have to be diluted and re-mixed for different application methods. This saves time during the critical finishing stage each print job, and helps ensure that each and every print receives the same degree of protection.

The self-leveling properties help minimize streaks and preserve the look of the surface texture of material being protected. Sunset Gloss Coating contains UV inhibitors for maximum protection against lighting-induced fading. The satin finish produces a subtle, natural-looking sheen with minimal risk of glare.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Industrial Coatings
Product Number SSCGL
Product Name Sunset Satin Coating- Gallon
Type Coating
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Coatings - VICOTE® F815/ F816 Black - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Magna-Cryl® 2510 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details
Self-lubricating Composite Coatings for Low Loads - TriboShield™ TS161 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details