Coatings For Industry, Inc. Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| A two component corrosion inhibiting pigmented polyamide cured epoxy resin coating, room temperature cure. | |
| Alseal 500 is a brand name for a high temperature coating composition containing aluminum powder in an inorganic binder. The coating has the unique characteristic of curing as low as... | |
| Alseal 505 is a high temperature coating composition containing aluminum powder in an inorganic binder. This coating will air dry and is used as a touch up coating for Alseal... | |
| Alseal 5050 is a single-component, chrome-free coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the... | |
| Alseal 518 is a coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the base metal. | |
| Alseal 519 is a coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the base metal. | |
| Alseal 5200 is a high temperature resistant one component composition for use over Alseal 5000. The purpose of this sealer is to enhance the smoothness of the Alseal 5000 and... | |
| Alseal 521 is a coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the base metal. | |
| Alseal 5250 is a high temperature resistant one component composition for use over Alseal 5050. The purpose of this sealer is to enhance the smoothness of the Alseal 5050 and... | |
| Alseal 528 is a coating composition formulated for protecting ferrous alloys from high temperature, heat oxidation, and abrasion. Because of its high temperature capabilities, it offers excellent protection when exposed... | |
| Alseal 598 is a high temperature resistant composition supplied as a two component mix for use over Alseal 500 and Alseal 518. The purpose of this sealer is to enhance... | |
| Alseal 5K is a single-component, chrome-free coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the... | |
| Alseal 610 is a high temperature air dry coating for use as a touch up for Alseal 598 sealer where scratches or abraded areas in the sealer result from assembly... | |
| Alseal 625 is an aluminum rich coating applied with standard paint spray equipment that diffuses into the substrate to provide oxidation and erosion resistance. The coating can be used on... | |
| Alseal DB-10 is a high temperature resistant composition supplied as a two component mix for use over Alseal 500 and Alseal 518. The purpose of this sealer is to enhance... | |
| Alseal HX is a coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the base metal. | |
| Altex Safety Glow is a single-component water-based acrylic coating containing phosphorescent photo luminescent pigments. This coating is designed for the marking of areas such as aisle ways, stairwells, emergency exits,... | |
| EXP W143P is a high temperature water-based phenolic coating composition. This coating provides a very hard, abrasion resistant, and chemical resistant film at constant temperatures up to 400°F with intermittent... | |
| High temperature ceramic coating for use on automotive parts up to 1600 deg. F. Alseal DB-20 has been formulated for ease of application with excellent hang and flow properties. After... | |
| One package aromatic urethane sealer for concrete or wood floors. | |
| One package aromatic urethane sealer for concrete or wood floors. | |
| One package aromatic urethane, moisturecuring, primer/finish. | |
| One Package water based aliphatic urethane coating for interior or exterior use. | |
| Pigmented, 100% solids, two-component epoxy primer | |
| Siloxseal 350 high temperature coating composition is offered in various colors and can be used at temperatures up to 1200°F depending on the color. | |
| Siloxseal 385 is a high temperature silicone-epoxy resin coating, shipped in single component, available in aluminum and colors. | |
| Single-component, epoxy ester, anti-slip floor and deck coating. | |
| Three component, high solids zinc filled epoxy-polyamide primer. | |
| Three part, trowel applied, aggregate filled epoxy floor surfacer. A special formula WEARCOAT 805 is available for application to walls and vertical surfaces. | |
| Three part, trowel applied, aggregate filled novolac epoxy floor surfacer. A special formula, WEARCOAT 805CR is available for application to walls and vertical surfaces. | |
| TiClear 207 is a single component solvent based urethane modified silane coating. This coating is designed to adhere to difficult surfaces such as titanium and stainless steel. When applied in... | |
| Two component 100% solids epoxy. | |
| Two component high build, high solids polyamide cured epoxy finish coating. | |
| Two component high solids zinc filled urethane primer. | |
| Two component polyamide cured epoxy primer. | |
| Two component waterbase epoxy primer for protecting concrete surfaces. May be used in areas where high humidity and moisture are encountered. Wearcoat 1020 offers good resistance to acids and alkalies. | |
| Two component, 100% solids high performance epoxy floor coating capable of curing at low temperatures and in an accelerated time at standard room temperatures. | |
| Two component, 100% solids high performance epoxy floor coating. | |
| Two component, 100% solids, high build, novolac epoxy coating for surface protection against severe chemical attack. | |
| Two component, 100% solids, moisture vapor tolerant epoxy primer. | |
| Two component, non-yellowing, light stabilized, 100% solids high performance epoxy floor coating. | |
| Two package 100% solids aliphatic urethane, polyester type, finish coating for interior or exterior applications. | |
| Two package aliphatic acrylic urethane mastic, surface tolerant coating. VOC compliant (less than 240 gm/liter). | |
| Two package aliphatic urethane, acrylic type, finish coating for exterior applications. | |
| Two package aliphatic urethane, polyester type, finish coating for exterior applications. | |
| Two-component, catalyzed, nonskid epoxy coating which is available in one grit size. | |
| Two-component, low-VOC, waterborne epoxy with moderate grit. | |
| Two-component, rapid curing, self-sealing, heavy duty, nonskid epoxy coating. | |
| URETHABOND 3007 is a single component water based aromatic coating for use as a primer. | |
| URETHABOND 3010 is a single component water based aromatic polyurethane coating. | |
| URETHABOND 3013 is a one package water based aromatic urethane coating providing electrostatic discharge. | |
| URETHABOND 3060 is a water based aliphatic urethane coating for interior or exterior use having non-yellowing, non-chalking properties. URETHABOND 3060 is especially useful for excellent abrasion resistance and flexibility due... | |
| Urethabond 313 is a two-component aliphatic urethane, flexible polyester type, finish coating for exterior applications. | |
| Water based aliphatic polyurethane dispersion. | |
| WEARCOAT 100 has non-yellowing, nonchalking properties combined with excellent abrasion, chemical, solvent and good heat resistance properties. It provides excellent gloss retention and will continue to retain a high gloss... | |
| Wearcoat 3015 has non-yellowing, nonchalking properties combined with high gloss, excellent flexibility abrasion resistance, hardness and good chemical resistance. Technical Data It is especially useful as an industrial/commercia l floor... | |
| Wearcoat 440-IPC is a high build, 100% solids epoxy floor coating with good chemical resistance properties, zero VOC, extremely low odor and a high resistance to amine blush. Wearcoat 440-IPC... |