Coatings For Industry, Inc. Datasheets for Sealers and Seal Coatings
Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. They differ from sealants, which are used to seal joints or gaps between surfaces.
Sealers and Seal Coatings: Learn more
| Product Name | Notes |
|---|---|
| Alseal 5200 is a high temperature resistant one component composition for use over Alseal 5000. The purpose of this sealer is to enhance the smoothness of the Alseal 5000 and... | |
| Alseal 5250 is a high temperature resistant one component composition for use over Alseal 5050. The purpose of this sealer is to enhance the smoothness of the Alseal 5050 and... | |
| Alseal 598 is a high temperature resistant composition supplied as a two component mix for use over Alseal 500 and Alseal 518. The purpose of this sealer is to enhance... | |
| Alseal 610 is a high temperature air dry coating for use as a touch up for Alseal 598 sealer where scratches or abraded areas in the sealer result from assembly... | |
| Alseal DB-10 is a high temperature resistant composition supplied as a two component mix for use over Alseal 500 and Alseal 518. The purpose of this sealer is to enhance... | |
| One package aromatic urethane sealer for concrete or wood floors. |