Alseal 625 is an aluminum rich coating applied with standard paint spray equipment that diffuses into the substrate to provide oxidation and erosion resistance. The coating can be used on all nickel based alloys.
| Coatings For Industry, Inc. | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | Alseal 625 |
| Type | Coating |
| Chemistry | Aluminum; Inorganic (Silicate, Cement, Glaze); Metal Filled |
| Substrate | Metallic; Steel; Other; Nickel Based Alloys |
| Cure / Setting Technology | Film Drying |
| Form | Liquid |