Two package aliphatic urethane, polyester type, finish coating for exterior applications.
| Coatings For Industry, Inc. | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | URETHABOND 111 |
| Type | Coating; Clear Coat |
| Chemistry | Polyurethane; Resin |
| Substrate | Concrete; Metallic; Plastic; Steel |
| Cure / Setting Technology | Multicomponent |
| Form | Liquid |