Coatings For Industry, Inc. Datasheets for Floor Coatings

Floor coatings are tough protective layers used in applications where heavy surface wear or corrosion is expected. Typical applications include warehouses, chemical plants, and manufacturing floors.
Floor Coatings: Learn more

Product Name Notes
One package aromatic urethane sealer for concrete or wood floors.
One package aromatic urethane sealer for concrete or wood floors.
One Package water based aliphatic urethane coating for interior or exterior use.
Pigmented, 100% solids, two-component epoxy primer
Single-component, epoxy ester, anti-slip floor and deck coating.
Three part, trowel applied, aggregate filled epoxy floor surfacer. A special formula WEARCOAT 805 is available for application to walls and vertical surfaces.
Three part, trowel applied, aggregate filled novolac epoxy floor surfacer. A special formula, WEARCOAT 805CR is available for application to walls and vertical surfaces.
Two component 100% solids epoxy.
Two component high build, high solids polyamide cured epoxy finish coating.
Two component polyamide cured epoxy primer.
Two component waterbase epoxy primer for protecting concrete surfaces. May be used in areas where high humidity and moisture are encountered. Wearcoat 1020 offers good resistance to acids and alkalies.
Two component, 100% solids high performance epoxy floor coating capable of curing at low temperatures and in an accelerated time at standard room temperatures.
Two component, 100% solids high performance epoxy floor coating.
Two component, 100% solids, high build, novolac epoxy coating for surface protection against severe chemical attack.
Two component, 100% solids, moisture vapor tolerant epoxy primer.
Two component, non-yellowing, light stabilized, 100% solids high performance epoxy floor coating.
Two-component, catalyzed, nonskid epoxy coating which is available in one grit size.
Two-component, low-VOC, waterborne epoxy with moderate grit.
Two-component, rapid curing, self-sealing, heavy duty, nonskid epoxy coating.
WEARCOAT 100 has non-yellowing, nonchalking properties combined with excellent abrasion, chemical, solvent and good heat resistance properties. It provides excellent gloss retention and will continue to retain a high gloss...
Wearcoat 3015 has non-yellowing, nonchalking properties combined with high gloss, excellent flexibility abrasion resistance, hardness and good chemical resistance. Technical Data It is especially useful as an industrial/commercia l floor...
Wearcoat 440-IPC is a high build, 100% solids epoxy floor coating with good chemical resistance properties, zero VOC, extremely low odor and a high resistance to amine blush. Wearcoat 440-IPC...