Coatings For Industry, Inc. Datasheets for Industrial Lubricants

Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more

Product Name Notes
A single component non-toxic dry film lubricant consisting of a wax and a film forming polymer which holds the wax onto the surface, allowing for longer life than standard wax...
Alseal 333 high temperature coating composition contains molybdenum disulfide and high temperature fluoride lubricating powder in an inorganic binder. This coating will air dry and is used to protect mating...
Alseal 335 high temperature coating composition contains high temperature fluoride lubricating powder in an inorganic binder. This coating will air dry and is used to protect mating parts from seizing...
Alseal 336 high temperature coating composition contains graphite and high temperature fluoride lubricating powder in an inorganic binder. This coating will air dry but should be cured at 350°F. For...
ALSEAL 360 is a high temperature coating composition containing a graphite blend in an inorganic binder. This coating will air dry and is used to protect mating parts from seizing...
ALSEAL 370 is a high temperature coating containing a graphite and molybdenum disulphide blend in an inorganic binder. This coating will air dry and is used to protect mating parts...
Alseal 380 is a high temperature coating composition containing molybdenum disulfide in an inorganic binder. This coating will air dry and is used to protect mating parts from seizing and...
ALSEAL 390 is a high temperature coating containing a graphite and molybdenum disulphide blend in an inorganic binder. This coating is used to protect mating parts from seizing and galling...
Alseal 590 is a two component high temperature lubricative coating composition. The purpose of this coating is to reduce friction and prevent galling and seizing. Alseal 590 can also function...
Alseal 591 is a two component high temperature lubricative coating composition. The purpose of this coating is to reduce friction and prevent galling and seizing. Alseal 591 can also function...
Redilube 140 is a high temperature coating composition containing molybdenum disulfide in a water-based phenolic binder. This coating is used to protect mating parts from seizing and galling at a...
Redilube 150 is a high temperature coating composition containing Teflon* (PTFE) in a waterbased phenolic binder. This coating will provide dry film lubrication as well as excellent antistick and water...
Redilube 225 is a high temperature coating composition containing Teflon* (PTFE) in a waterbased phenolic / urethane binder. This coating will provide excellent anti-stick and water repellence properties up to...
REDILUBE 278 is a single component water based aromatic coating containing molybdenum disulfide and corrosion inhibiting pigments.
Siloxseal 210 is a high temperature coating composition containing a molybdenum disulfide in a silicone binder. This coating will air dry and is used to protect mating parts from seizing...
Siloxseal 225 is a high temperature coating composition containing graphite in a silicone binder. This coating will air dry and is used to protect mating parts from seizing and galling...
The primary use of Alseal 310 is to provide dry film lubrication, excellent anti-stick properties and water repellence. It also has non-yellowing, non-chalking properties, excellent flexibility, abrasion resistance, hardness and...
The primary use of Alseal 320 is to provide dry film lubrication, excellent anti-stick properties and water repellence. It also has excellent flexibility, abrasion resistance, hardness and good chemical resistance.