Coatings For Industry, Inc. Alseal 521

Description
Alseal 521 is a coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the base metal. Because of its high temperature capabilities, it offers excellent protection when exposed to cyclic high temperature and corrosive salt environments, continuing to provide sacrificial properties at temperatures to 1150°F. Although a ceramic coating, it combines thermal stability, excellent adhesion and hardness, along with good flexibility... a property not found in most ceramic coatings. As mentioned above it offers salt corrosive protection to 1150°F. At about 1200°F. the aluminum oxidizes to a point where it no longer provides its excellent sacrificial properties, however, it will continue to offer excellent heat oxidation continuously to 1600°F. and in some cases, depending on metal substrate, has offered heat oxidation protection to 2200°F.
Description
Alseal 521 is a coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the base metal. Because of its high temperature capabilities, it offers excellent protection when exposed to cyclic high temperature and corrosive salt environments, continuing to provide sacrificial properties at temperatures to 1150°F. Although a ceramic coating, it combines thermal stability, excellent adhesion and hardness, along with good flexibility... a property not found in most ceramic coatings. As mentioned above it offers salt corrosive protection to 1150°F. At about 1200°F. the aluminum oxidizes to a point where it no longer provides its excellent sacrificial properties, however, it will continue to offer excellent heat oxidation continuously to 1600°F. and in some cases, depending on metal substrate, has offered heat oxidation protection to 2200°F.

Suppliers

Company
Product
Description
Supplier Links
Alseal 521 is a coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the base metal. Because of its high temperature capabilities, it offers excellent protection when exposed to cyclic high temperature and corrosive salt environments, continuing to provide sacrificial properties at temperatures to 1150°F. Although a ceramic coating, it combines thermal stability, excellent adhesion and hardness, along with good flexibility... a property not found in most ceramic coatings. As mentioned above it offers salt corrosive protection to 1150°F. At about 1200°F. the aluminum oxidizes to a point where it no longer provides its excellent sacrificial properties, however, it will continue to offer excellent heat oxidation continuously to 1600°F. and in some cases, depending on metal substrate, has offered heat oxidation protection to 2200°F.

Alseal 521 is a coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the base metal. Because of its high temperature capabilities, it offers excellent protection when exposed to cyclic high temperature and corrosive salt environments, continuing to provide sacrificial properties at temperatures to 1150°F. Although a ceramic coating, it combines thermal stability, excellent adhesion and hardness, along with good flexibility... a property not found in most ceramic coatings. As mentioned above it offers salt corrosive protection to 1150°F. At about 1200°F. the aluminum oxidizes to a point where it no longer provides its excellent sacrificial properties, however, it will continue to offer excellent heat oxidation continuously to 1600°F. and in some cases, depending on metal substrate, has offered heat oxidation protection to 2200°F.

Supplier's Site

Technical Specifications

  Coatings For Industry, Inc.
Product Category Industrial Coatings
Product Number Alseal 521
Type Coating
Chemistry Aluminum; Inorganic (Silicate, Cement, Glaze); Ceramic; Metal Filled
Substrate Metallic; Steel; Other; Ferrous Alloys
Cure / Setting Technology Film Drying
Form Liquid
Unlock Full Specs
to access all available technical data