Coatings For Industry, Inc. Datasheets for Solid and Dry Film Lubricants
Solid and dry film lubricants form a dry layer or coating that excludes moisture and reduces friction, binding, and wear. They often contain additives such as corrosion, oxidation, and rust inhibitors.
Solid and Dry Film Lubricants: Learn more
| Product Name | Notes |
|---|---|
| A single component non-toxic dry film lubricant consisting of a wax and a film forming polymer which holds the wax onto the surface, allowing for longer life than standard wax... | |
| Alseal 333 high temperature coating composition contains molybdenum disulfide and high temperature fluoride lubricating powder in an inorganic binder. This coating will air dry and is used to protect mating... | |
| Alseal 335 high temperature coating composition contains high temperature fluoride lubricating powder in an inorganic binder. This coating will air dry and is used to protect mating parts from seizing... | |
| Alseal 336 high temperature coating composition contains graphite and high temperature fluoride lubricating powder in an inorganic binder. This coating will air dry but should be cured at 350°F. For... | |
| ALSEAL 360 is a high temperature coating composition containing a graphite blend in an inorganic binder. This coating will air dry and is used to protect mating parts from seizing... | |
| ALSEAL 370 is a high temperature coating containing a graphite and molybdenum disulphide blend in an inorganic binder. This coating will air dry and is used to protect mating parts... | |
| Alseal 380 is a high temperature coating composition containing molybdenum disulfide in an inorganic binder. This coating will air dry and is used to protect mating parts from seizing and... | |
| ALSEAL 390 is a high temperature coating containing a graphite and molybdenum disulphide blend in an inorganic binder. This coating is used to protect mating parts from seizing and galling... | |
| Alseal 590 is a two component high temperature lubricative coating composition. The purpose of this coating is to reduce friction and prevent galling and seizing. Alseal 590 can also function... | |
| Alseal 591 is a two component high temperature lubricative coating composition. The purpose of this coating is to reduce friction and prevent galling and seizing. Alseal 591 can also function... | |
| Redilube 140 is a high temperature coating composition containing molybdenum disulfide in a water-based phenolic binder. This coating is used to protect mating parts from seizing and galling at a... | |
| Redilube 150 is a high temperature coating composition containing Teflon* (PTFE) in a waterbased phenolic binder. This coating will provide dry film lubrication as well as excellent antistick and water... | |
| Redilube 225 is a high temperature coating composition containing Teflon* (PTFE) in a waterbased phenolic / urethane binder. This coating will provide excellent anti-stick and water repellence properties up to... | |
| REDILUBE 278 is a single component water based aromatic coating containing molybdenum disulfide and corrosion inhibiting pigments. | |
| Siloxseal 210 is a high temperature coating composition containing a molybdenum disulfide in a silicone binder. This coating will air dry and is used to protect mating parts from seizing... | |
| Siloxseal 225 is a high temperature coating composition containing graphite in a silicone binder. This coating will air dry and is used to protect mating parts from seizing and galling... | |
| The primary use of Alseal 310 is to provide dry film lubrication, excellent anti-stick properties and water repellence. It also has non-yellowing, non-chalking properties, excellent flexibility, abrasion resistance, hardness and... | |
| The primary use of Alseal 320 is to provide dry film lubrication, excellent anti-stick properties and water repellence. It also has excellent flexibility, abrasion resistance, hardness and good chemical resistance. |