Coatings For Industry, Inc. Datasheets for Primers and Adhesion Promoters
Primers and adhesion promoters are applied to a substrate to enhance the bond strength between a surface coating (e.g., clear coats, adhesives) and the substrate.
Primers and Adhesion Promoters: Learn more
| Product Name | Notes |
|---|---|
| A two component corrosion inhibiting pigmented polyamide cured epoxy resin coating, room temperature cure. | |
| One package aromatic urethane sealer for concrete or wood floors. | |
| One package aromatic urethane, moisturecuring, primer/finish. | |
| Pigmented, 100% solids, two-component epoxy primer | |
| Siloxseal 385 is a high temperature silicone-epoxy resin coating, shipped in single component, available in aluminum and colors. | |
| Three component, high solids zinc filled epoxy-polyamide primer. | |
| Two component high solids zinc filled urethane primer. | |
| Two component polyamide cured epoxy primer. | |
| Two component waterbase epoxy primer for protecting concrete surfaces. May be used in areas where high humidity and moisture are encountered. Wearcoat 1020 offers good resistance to acids and alkalies. | |
| Two component, 100% solids high performance epoxy floor coating capable of curing at low temperatures and in an accelerated time at standard room temperatures. | |
| Two component, 100% solids, moisture vapor tolerant epoxy primer. | |
| URETHABOND 3007 is a single component water based aromatic coating for use as a primer. | |
| URETHABOND 3013 is a one package water based aromatic urethane coating providing electrostatic discharge. | |
| Wearcoat 3015 has non-yellowing, nonchalking properties combined with high gloss, excellent flexibility abrasion resistance, hardness and good chemical resistance. Technical Data It is especially useful as an industrial/commercia l floor... |