Coatings For Industry, Inc. Datasheets for Corrosion and Rust Preventive Coatings
Corrosion and rust preventive coatings cover the surface of a part and protect the underlying surface from rusting, oxidation, tarnishing, or other types of corrosion.
Corrosion and Rust Preventive Coatings: Learn more
| Product Name | Notes |
|---|---|
| A two component corrosion inhibiting pigmented polyamide cured epoxy resin coating, room temperature cure. | |
| Alseal 500 is a brand name for a high temperature coating composition containing aluminum powder in an inorganic binder. The coating has the unique characteristic of curing as low as... | |
| Alseal 5050 is a single-component, chrome-free coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the... | |
| Alseal 518 is a coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the base metal. | |
| Alseal 519 is a coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the base metal. | |
| Alseal 5200 is a high temperature resistant one component composition for use over Alseal 5000. The purpose of this sealer is to enhance the smoothness of the Alseal 5000 and... | |
| Alseal 521 is a coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the base metal. | |
| Alseal 5250 is a high temperature resistant one component composition for use over Alseal 5050. The purpose of this sealer is to enhance the smoothness of the Alseal 5050 and... | |
| Alseal 528 is a coating composition formulated for protecting ferrous alloys from high temperature, heat oxidation, and abrasion. Because of its high temperature capabilities, it offers excellent protection when exposed... | |
| Alseal 598 is a high temperature resistant composition supplied as a two component mix for use over Alseal 500 and Alseal 518. The purpose of this sealer is to enhance... | |
| Alseal 5K is a single-component, chrome-free coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the... | |
| Alseal DB-10 is a high temperature resistant composition supplied as a two component mix for use over Alseal 500 and Alseal 518. The purpose of this sealer is to enhance... | |
| Alseal HX is a coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the base metal. | |
| High temperature ceramic coating for use on automotive parts up to 1600 deg. F. Alseal DB-20 has been formulated for ease of application with excellent hang and flow properties. After... | |
| One package aromatic urethane, moisturecuring, primer/finish. | |
| Siloxseal 385 is a high temperature silicone-epoxy resin coating, shipped in single component, available in aluminum and colors. | |
| Three component, high solids zinc filled epoxy-polyamide primer. | |
| Three part, trowel applied, aggregate filled epoxy floor surfacer. A special formula WEARCOAT 805 is available for application to walls and vertical surfaces. | |
| Three part, trowel applied, aggregate filled novolac epoxy floor surfacer. A special formula, WEARCOAT 805CR is available for application to walls and vertical surfaces. | |
| Two component high solids zinc filled urethane primer. | |
| Two package aliphatic acrylic urethane mastic, surface tolerant coating. VOC compliant (less than 240 gm/liter). | |
| Two-component, rapid curing, self-sealing, heavy duty, nonskid epoxy coating. | |
| URETHABOND 3007 is a single component water based aromatic coating for use as a primer. |