CiMa-Pak Corporation Datasheets for Packaging Machines

Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation.
Packaging Machines: Learn more

Product Name Notes
• A midsize floor standing model with domed plexi lid and 2 sealbars ideal for multiple smaller packages. • Stainless steel machine. • Auto weight protector, will detect when moist...
• A strong aluminum frame makes this machine cheaper for non food related industries. • Service manager, in order to minimize your service costs and to limit down time in...
• A strong aluminum frame makes this machine cheaper for non-food related industries. • Service manager, in order to minimize your service costs and to limit down time in production...
• A strong aluminum frame makes this machine cheaper for non-food related industries • Service manager, in order to minimize your service costs and to limit down time in production...
SRA 2SM TURNTABLE, DIECUT, TRAY SEALER The SRA 2SM semi-automatic tray sealer uses a turntable head to increase efficiency over conventional systems. While one position is vacuuming, flushing and sealing...
A deeper heavy duty swing lid vacuum chamber for continuous production for longer bags. • Stainless steel machine • Auto weight protector, will detect when moist and fluid products start...
A heavy duty swing lid vacuum chamber for continuous packaging of multiple or very large bags. • Stainless steel machine • Auto weight protector, will detect when moist and fluid...
A heavy duty vacuum chamber with steel bell hood. The longitudinal and lateral seal bars offer more possibility for bag sizes but you can choose the sealbar configuration that best...
A larger version of the TPS Compact offers space for larger trays for vacuum/gas (MAP) tray sealing. It is suitable for sealing Cpet, Apet and PP trays. When used in...
54C
A robust all steel production machine that takes up little space. One operator can shrink wrap from start to finish without taking a step away from the machine. Push button...
A very large heavy duty swing lid vacuum chamber for high levels of continuous production for larger items. • Stainless steel machine • Auto weight protector, will detect when moist...
A wide variety of bags and pouches are available to enhance presentation or to preserve and protect your product. Bags for all industries available in: Side-weld With or without lip...
Affordable, the TPS Mini is a tabletop vacuum packaging system with gas injection for optimal shelf life and superb presentation. This machine is suitable for many types of trays and...
An extra large version of the E-303 heavy duty vacuum chamber designed for very large bags. Different sealbar configurations are available. • Stainless steel machine • Auto weight protector, will...
Built for ease of operation and affordability users will love the standard foot pedal and high quality seal. A teflon-impregnated surface will prevent film materials from sticking. Recommended for polyethylene...
CiMail Film will cut your costs by providing a reliable seal without pushing your machine to its limits. Let's face it; You don't want to be red lining your Ferrari...
Coupling this 2-metre in-feed conveyor with our CiMa-Pak Mailbag polybagger and Feeder, it is possible to have a completely automatic production saving time and increasing productivity. The conveyors' pushers allow...
Designed to move bags in conjunction with weighing, filling, sealing, packing and other related production operations. Coupled with a band sealer the conveyor will reduce your production time and increase...
Digital control with 6 programs Steel body Seal only & seal-shrink modes Automatic time controled hood movement Wipe down stainless steel lower chamber Package counter Adjustable chamber height Teflon coated...
Ensure that you are getting all of the advantages of your vacuum machinery by using quality CiMa-Pak vacuum bags available for your specific needs. • Available in different thicknesses •
High-quality and top performance of the SE450 makes this machine a winning combination for packaging small to medium size products. Alphanumeric LCD control panel with microprocessor and solid state relays,...
High-quality and top performance of the SE550 make this machine a winning combination for packaging small to medium size products. Sealing and shrinking in one operation Teflon-coated sealing blade Air...
Ideal for projects which require higher production rates and minimal space and costs. Capable of sealing headers and bags simultaneously Adjustable position of seal Adjustable conveyor height, depth and angle...
Our shrink film has unique technical properties which allows it to give excellent results on manual one step to automatic high speed machines. - High performance and productivity with outstanding...
Our small compact Gastrovac Eco is a powerful, reliable machine for all your small to medium packages in low volumes. • Aqua protection by Busch (exclusive to our systems). The...
Our tabletop vacuum chamber designed for long items such as fish. It is fully loaded with features to ensure accurate preservation of your food products. • Stainless steel machine •
Our TPS model 2000 is especially designed for packaging food products with modified atmosphere. This double capacity machine is a low investment, while maintaining high multiplicity and easy programming. The...
The 150i midsize tabletop vacuum chamber is made specially for CiMa-Pak with digital controls for precision vacuum packaging of smaller product in low volumes. • Digital controls with 9 programs...
The 550N is an ideal machine for small and growing businesses. This machines is very versatile and requires only one operator. It takes up less space, makes less noise and...
The BP 800 Manual Shrink Wrap Bundler with monoblock design is the ideal Bundler when you are considering budget verses output. Advantages: ■ Sealing bar: 760 mm ■ Mono-chamber tunnel...
The CiMa-Pak Continua Polybagging system just keeps improving year after year. For the past nine years the Continua has seen numerous improvements increasing the speeds by 20% for certain products.
The CiMa-Pak Mailbag polybagger is a semi-automatic poly wrapping machine designed for small and medium volume production. Our Mailbag gives you the ability to bring in-house poly wrapping that previously...
The CiMa-Pak Tray Sealer Model SR230 with die cut is ideal for sealing round trays or any other tray shapes where cutting the film to the contour of the tray...
The CiMa-Pak Tray Sealer Model SR430 with die cut is ideal for sealing round trays or any other tray shapes where cutting the film to the contour of the tray...
The Compact Model II Tray Sealer is ideal for sealing both CPET and APET trays. This tray sealer can hold 2 rolls of film/foil, different widths, can handle all tray...
The Compact Model III Tray Sealer is unique in that it will accept the large 1/2 sized Gastronorm tray. This makes our Compact Model III ideal for caterers who would...
The extraordinary versatility of the SE850 is a winning solution to pack small to medium size products. Seal only & seal-shrink modes Adjustable chamber height Package counter Teflon coated sealing...
The Flexo 500 S Polybagger gives you, our customer, one of the fastest set up and easiest to use polybagging systems available today. The touch screen controls will store up...
The FM 90 is a one step shrink wrapper that is ideal for large sized flat products such as picture frames and posters. Optimum ratio price/performances when compared to a...
The FP6000CS fully automated L-Sealer is a simple and precise machine. PVC, Polyolefins and Polyethylene films can be used. This machine can be combined with the T450 or T650 Shrink...
The FP8000CS provides higher outputs as well as the possibility of using Polyethylene film, besides the traditional shrink films. It can be supplied with or without the T650 Tunnel. Output...
The FP870A can be coupled with the T650E to make a complete shrink wrap system, whether you are shinking PVC, polyethylene or polyolefin. Continuous cycle sealing Pack deviation device Film...
The GH1400 infeed conveyor provides a continuous flow of product. Combined with any of our shrink tunnels, the GH1400 Infeed Conveyor makes it possible to have a completely automatic production...
The GH2500 conveyor makes it possible to have a completely automatic production process. This will increase your productivity and save time.
The Heavy Duty Multi-Purpose series of sealers have the power and control it takes to handle virtually any sealing, vacuum sealing or modified-atmosphere packaging application. Top and bottom heat or...
The Infrared shrink tunnel does not circulate hot air, rather it radiates heat enough to shrink bands onto containers or film around packages. Shrinks polyolefin and polyethylene Heat on all...
The model 20 series is a portable heavy-duty manual impulse bag sealer. It can be used for low volume production and in situations where heavier film thickness is required. The...
The model 30 series are pneumatic impluse pressure jaw sealers perfect for volume production. Sealing a variety of difficult material such as Nylon, Tyvek, Teflon, ESD bags and plastic films...
The Model 530 Plus Series are high quality tabletop pneumatic impulse sealers, with a high price/quality ratio, ideal for medical application with budget constraints. These sealers take up little table...
The Model 540 Plus Series has all the features of the Model 530 Plus series. The Model 540 has an internal compressor and requires no external air supply; this means...
The Model 630 series is designed especially for on site calibration. The Model 630 has secured and alarmed digital process controls, ensuring all process parameters will stay as programmed. The...
The Model 730 series is designed for critical packaging environments and it meets the most demanding FDA requirements. It has a full digital high-speed PLC control system allowing customized programming...
The new series of BP 800 monoblock semi-automatic Shirink Wrap Bundlers with the BetaPack (BP) sealing bar are extremely versatile: they can pack various products, such as glass and PET...
The Poly Motor Jaw Sealer is a versatile, motorized heat sealing machine that provides either continuous automatic or intermittent stop/start cycling with the flip of a switch. In the automatic...
The popular Media is voted excellent value among our customers. The integrated L-bar and tunnel in a compact, robust mobile unit has proven itself time and again with outstanding shrink...
The SE550NA is dedicated to those customers that wish to combine high-quality with top-performance in a very small footprint. • Sealing and shrinking in one operation • Teflon-coated sealing blade...
The sealer is designed for use on a wide variety of heat-sealable materials, including cellophane, polycel, glassine, laminates, polypropylene, krafts, foils and even MIL Spec materials. Heavy-duty heating elements and...
The single chamber shrink tunnel has the latest energy saving and performance enhancing technology while remaning easy to use. Alphanumeric LCD control panel provided with microprocessor card and solid state...
The smallest of the heavy duty swing lid vacuum chambers offers higher production levels. • Stainless steel machine • Auto weight protector, will detect when moist and fluid products start...
The Super 400 XLM/12 Polybagging and Shrink system incorporates the latest technology to achieve packaging speeds up to 12,000 pieces per hour. With an output of 200 pieces per minute...
The Super 400 XLM/15 Polybagging and Shrink system, available in either overlap or sideseal configuration, incorporates the latest technology to achieve packaging speeds up to 15,000 pieces per hour. At...
The Super K8 Polybagging and Shrink system brings you up to the next level of production. With package speeds up to 7200 pieces per hour this polybagging/shrink system is designed...
The T452 applies to those companies where packaging flexibility, product quality and limited investement are fundamental parameters. This machine offers excellent performance with PVC, Polyolefins and Polyethylene. A perfect fit...
The T652 double chamber shrink tunnel combines exceptional heat insulation as well as adjustable conveyor and temperature control. Combined with the FP6000, FP6000CS or the FP8000CS makes this suitable for...
The TH4200 Thermoformer uses heat to transform rollstock film into a variety of tray shapes. Once the tray shape is made, food is placed into the just formed tray and...
The TPS-1000 is a single lane automatic vacuum tray sealer. You can seal Cpet, Apet and PP trays on this system. Easy programming and mould changes makes this a highly...
These sealers are ideal for the low volume user where you would like to seal bags closed and with a consistent seal at an affordable price. A built-in magnet holds...
This affordable digital vacuum sealer features dual nozzles, 7 digital smart control, gas purge and comes in a variety of sizes, from 10" to 35", no need to purchase more...
This affordable digital vacuum sealer features gas purge and comes in a wide range of sizes (from 10" to 35") so you don't have to purchase more sealer than you...
This affordable sealer is best suited for the low volume user that uses roll bags, polyethylene tubing or needs excess material cut away. - Excellent in sealing poly-tubing and most...
This affordable vacuum/gas (MAP) tray sealing system is suitable for sealing Cpet, Apet and PP trays. When used in conjuction with our permanent or peelable film you have a leak...
This big capacity vacuum chamber has two sealbars under the domed lid, making this machine a must when it comes to packaging multiple and/or large packages. • Stainless steel machine...
This double chamber shrink tunnel incorporates the latest energy saving and performance enhancing technology. In order to obtain your desired shrink, the T650 has adjustable conveyor speeds and temperature controls.
This economical stretch wrapper is designed to manually overwrap trays of food with stretch film. It keeps your food fresher, longer. Keeps products clean Cutting wire easily separates film from...
This heavy duty vacuum chamber has two sealbars under the domed lid, making this machine a must when it comes to packaging multiple and/or large packages. • Stainless steel machine...
This is a multipurpose, hand held constant heat sealer. It is ideal for spot sealing clam shell containers made of OPS, PSP, PVC and EPS to prevent pilferage. It is...
This is a simple shrink wrap system which is used for low production numbers and for resealing of product. The shrink operation is completed in three simple steps: 1) Seal...
This linear semi-automatic cup sealer has been designed to satisfy the needs of both small and medium/large producers. Ideal for new product launches and tests. Used for all liquids, semi-thick,...
This low maintenance, versatile food tray sealer is ideal for packaging both cold and warm food in either CPET trays or APET trays. Both of these food trays: CPET or...
This machine is made specially for CiMa-Pak, to include the best features of the larger machines at a great low price. • Digital controls with 9 programs • Stainless steel...
This manual machine has excellent price/quality ratios. The FP560 can be supplied with or without the T450 shrink tunnel. Output of 600-800 packs/hour Double hood hold-down electromagnet, that highly reduces...
This Multi-purpose machine can be used for both polyethylene and barrier film applications. Units are used in production line applications, usually sold with a conveyor. Bags are guided through the...
This plastic tube sealer is perfect for small batch runs research and lab use or start up operations. It�s easy safe and economical to operate. This machine seals one rack...
This portable sealer is ideal for sealing thick materials like MIL spec and heavy laminates. The hand rotary sealer can seal any length of material. Top mounted handle Adjustable temperature...
This robust sealer can accommodate a wide variety of materials from cellophane all the way to thick MIL Spec materials. Once your adjustable dwell time and thermostat are set, consistent...
This sealer provides reliable air and water tight seals in a wide variety of materials at a low cost. Mainly used to seal bags closed, it is the most popular...
This semi-automatic machine offers modularity and excellent price/quality ratios. The FP560A provides higher outputs as well as the possibility of using Polyethylene film, besides the traditional shrink films. Semiautomatic L-sealer...
This semi-automatic sealing machine is a table top model used for preformed trays. The Rapida seals and cuts the film around the tray by a pneumatic piston. The Rapida has...
This semi-automatic sealing machine is a table top model. The Rapida Plus seals and cuts the film around the tray by a pneumatic piston. The die on the Rapida Plus...
This swing lid vacuum packing machine can be used in automatic or manual modes. In automatic mode the swing lid moves per the programmed cycle and automatically discharges. • Full...
This system seamlessly joins the Continua's high speed wrapping capabilities with the option to shrink. The Tunnel 50 Twin is extra long to easily match up to the speed of...
This vertical vacuum chamber is ideal for stand up pouches such as liquids and coffee packs. • Digital time control • 9 Programs • Less vacuum • Double seal •
Ultrasonic Clam Shell Sealer Model 772U is quick, safe, and simple. It is a dual temperature, multipurpose hand held ultrasonic heat sealer. Ideal for sealing thin clam shells or for...
When it comes to an Automatic reasonably priced tray sealer there is no equal to the CiMa 1058 Tray Sealer. The features of the CiMa 1058 Tray Sealer are many...