CiMa-Pak Corporation Datasheets for Sealing Machines
Sealing machines are machines that are used to close and seal an individual package or to provide a long continuous horizontal or vertical seal.
Sealing Machines: Learn more
| Product Name | Notes |
|---|---|
| SRA 2SM TURNTABLE, DIECUT, TRAY SEALER The SRA 2SM semi-automatic tray sealer uses a turntable head to increase efficiency over conventional systems. While one position is vacuuming, flushing and sealing... | |
| A larger version of the TPS Compact offers space for larger trays for vacuum/gas (MAP) tray sealing. It is suitable for sealing Cpet, Apet and PP trays. When used in... | |
| A wide variety of bags and pouches are available to enhance presentation or to preserve and protect your product. Bags for all industries available in: Side-weld With or without lip... | |
| Affordable, the TPS Mini is a tabletop vacuum packaging system with gas injection for optimal shelf life and superb presentation. This machine is suitable for many types of trays and... | |
| Built for ease of operation and affordability users will love the standard foot pedal and high quality seal. A teflon-impregnated surface will prevent film materials from sticking. Recommended for polyethylene... | |
| Designed to move bags in conjunction with weighing, filling, sealing, packing and other related production operations. Coupled with a band sealer the conveyor will reduce your production time and increase... | |
| Ideal for projects which require higher production rates and minimal space and costs. Capable of sealing headers and bags simultaneously Adjustable position of seal Adjustable conveyor height, depth and angle... | |
| The CiMa-Pak Tray Sealer Model SR230 with die cut is ideal for sealing round trays or any other tray shapes where cutting the film to the contour of the tray... | |
| The CiMa-Pak Tray Sealer Model SR430 with die cut is ideal for sealing round trays or any other tray shapes where cutting the film to the contour of the tray... | |
| The Compact Model II Tray Sealer is ideal for sealing both CPET and APET trays. This tray sealer can hold 2 rolls of film/foil, different widths, can handle all tray... | |
| The Compact Model III Tray Sealer is unique in that it will accept the large 1/2 sized Gastronorm tray. This makes our Compact Model III ideal for caterers who would... | |
| The Heavy Duty Multi-Purpose series of sealers have the power and control it takes to handle virtually any sealing, vacuum sealing or modified-atmosphere packaging application. Top and bottom heat or... | |
| The model 20 series is a portable heavy-duty manual impulse bag sealer. It can be used for low volume production and in situations where heavier film thickness is required. The... | |
| The model 30 series are pneumatic impluse pressure jaw sealers perfect for volume production. Sealing a variety of difficult material such as Nylon, Tyvek, Teflon, ESD bags and plastic films... | |
| The Model 530 Plus Series are high quality tabletop pneumatic impulse sealers, with a high price/quality ratio, ideal for medical application with budget constraints. These sealers take up little table... | |
| The Model 540 Plus Series has all the features of the Model 530 Plus series. The Model 540 has an internal compressor and requires no external air supply; this means... | |
| The Model 630 series is designed especially for on site calibration. The Model 630 has secured and alarmed digital process controls, ensuring all process parameters will stay as programmed. The... | |
| The Model 730 series is designed for critical packaging environments and it meets the most demanding FDA requirements. It has a full digital high-speed PLC control system allowing customized programming... | |
| The Poly Motor Jaw Sealer is a versatile, motorized heat sealing machine that provides either continuous automatic or intermittent stop/start cycling with the flip of a switch. In the automatic... | |
| The sealer is designed for use on a wide variety of heat-sealable materials, including cellophane, polycel, glassine, laminates, polypropylene, krafts, foils and even MIL Spec materials. Heavy-duty heating elements and... | |
| The TPS-1000 is a single lane automatic vacuum tray sealer. You can seal Cpet, Apet and PP trays on this system. Easy programming and mould changes makes this a highly... | |
| These sealers are ideal for the low volume user where you would like to seal bags closed and with a consistent seal at an affordable price. A built-in magnet holds... | |
| This affordable digital vacuum sealer features dual nozzles, 7 digital smart control, gas purge and comes in a variety of sizes, from 10" to 35", no need to purchase more... | |
| This affordable sealer is best suited for the low volume user that uses roll bags, polyethylene tubing or needs excess material cut away. - Excellent in sealing poly-tubing and most... | |
| This affordable vacuum/gas (MAP) tray sealing system is suitable for sealing Cpet, Apet and PP trays. When used in conjuction with our permanent or peelable film you have a leak... | |
| This economical stretch wrapper is designed to manually overwrap trays of food with stretch film. It keeps your food fresher, longer. Keeps products clean Cutting wire easily separates film from... | |
| This is a multipurpose, hand held constant heat sealer. It is ideal for spot sealing clam shell containers made of OPS, PSP, PVC and EPS to prevent pilferage. It is... | |
| This linear semi-automatic cup sealer has been designed to satisfy the needs of both small and medium/large producers. Ideal for new product launches and tests. Used for all liquids, semi-thick,... | |
| This low maintenance, versatile food tray sealer is ideal for packaging both cold and warm food in either CPET trays or APET trays. Both of these food trays: CPET or... | |
| This Multi-purpose machine can be used for both polyethylene and barrier film applications. Units are used in production line applications, usually sold with a conveyor. Bags are guided through the... | |
| This plastic tube sealer is perfect for small batch runs research and lab use or start up operations. It�s easy safe and economical to operate. This machine seals one rack... | |
| This portable sealer is ideal for sealing thick materials like MIL spec and heavy laminates. The hand rotary sealer can seal any length of material. Top mounted handle Adjustable temperature... | |
| This robust sealer can accommodate a wide variety of materials from cellophane all the way to thick MIL Spec materials. Once your adjustable dwell time and thermostat are set, consistent... | |
| This sealer provides reliable air and water tight seals in a wide variety of materials at a low cost. Mainly used to seal bags closed, it is the most popular... | |
| This semi-automatic sealing machine is a table top model used for preformed trays. The Rapida seals and cuts the film around the tray by a pneumatic piston. The Rapida has... | |
| This semi-automatic sealing machine is a table top model. The Rapida Plus seals and cuts the film around the tray by a pneumatic piston. The die on the Rapida Plus... | |
| Ultrasonic Clam Shell Sealer Model 772U is quick, safe, and simple. It is a dual temperature, multipurpose hand held ultrasonic heat sealer. Ideal for sealing thin clam shells or for... | |
| When it comes to an Automatic reasonably priced tray sealer there is no equal to the CiMa 1058 Tray Sealer. The features of the CiMa 1058 Tray Sealer are many... |