CiMa-Pak Corporation Super K8 Polybagging System

Description
The Super K8 Polybagging and Shrink system brings you up to the next level of production. With package speeds up to 7200 pieces per hour this polybagging/shrink system is designed for the medium to high throughput organizations. Like all of our polybagger and shrink systems the controls are designed to permit the operator the easiest possible setup and running interfaces possible. However, unlike our Mailbag and Continua the Super K8 Polybagging and Shrink system allows the addition of many different options to build the exact system to meet your requirement(s). With the many options which can be added we recommend taking time with our Technical Sales Team to design the ideal system for your current and long term needs. Let's work together and take the time to get it right from the start. Some of our outstanding features: Modern servo technology with AMK, Siemens or Rockwell with motion control, in conformity with CE regulations Robust and strong steel construction, power coated Experienced reliable side sealing Continuous operation, not intermittent Long service life of the sealbars Moveable operation panel with touchscreen Fast and easy change-over, user friendly, repeatable product parameters / product data memory Infeed conveyor with belt or finger chain Film forwarding unit Suction belt / outfeed belt is controllable Film end control Film forming collar: adjustable on all sides or fixed Longitudinal seam with trim seal and waste film rewinder Transverse sealbar: different sealbars available with top and/or bottom heat Empty bags detector/removal If you are serious about high speed polybagging then we would suggest you get a cup of coffee and
Datasheet
Description
The Super K8 Polybagging and Shrink system brings you up to the next level of production. With package speeds up to 7200 pieces per hour this polybagging/shrink system is designed for the medium to high throughput organizations. Like all of our polybagger and shrink systems the controls are designed to permit the operator the easiest possible setup and running interfaces possible. However, unlike our Mailbag and Continua the Super K8 Polybagging and Shrink system allows the addition of many different options to build the exact system to meet your requirement(s). With the many options which can be added we recommend taking time with our Technical Sales Team to design the ideal system for your current and long term needs. Let's work together and take the time to get it right from the start. Some of our outstanding features: Modern servo technology with AMK, Siemens or Rockwell with motion control, in conformity with CE regulations Robust and strong steel construction, power coated Experienced reliable side sealing Continuous operation, not intermittent Long service life of the sealbars Moveable operation panel with touchscreen Fast and easy change-over, user friendly, repeatable product parameters / product data memory Infeed conveyor with belt or finger chain Film forwarding unit Suction belt / outfeed belt is controllable Film end control Film forming collar: adjustable on all sides or fixed Longitudinal seam with trim seal and waste film rewinder Transverse sealbar: different sealbars available with top and/or bottom heat Empty bags detector/removal If you are serious about high speed polybagging then we would suggest you get a cup of coffee and
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Super K8 Polybagging and Shrink system brings you up to the next level of production. With package speeds up to 7200 pieces per hour this polybagging/shrink system is designed for the medium to high throughput organizations. Like all of our polybagger and shrink systems the controls are designed to permit the operator the easiest possible setup and running interfaces possible. However, unlike our Mailbag and Continua the Super K8 Polybagging and Shrink system allows the addition of many different options to build the exact system to meet your requirement(s). With the many options which can be added we recommend taking time with our Technical Sales Team to design the ideal system for your current and long term needs. Let's work together and take the time to get it right from the start. Some of our outstanding features: Modern servo technology with AMK, Siemens or Rockwell with motion control, in conformity with CE regulations Robust and strong steel construction, power coated Experienced reliable side sealing Continuous operation, not intermittent Long service life of the sealbars Moveable operation panel with touchscreen Fast and easy change-over, user friendly, repeatable product parameters / product data memory Infeed conveyor with belt or finger chain Film forwarding unit Suction belt / outfeed belt is controllable Film end control Film forming collar: adjustable on all sides or fixed Longitudinal seam with trim seal and waste film rewinder Transverse sealbar: different sealbars available with top and/or bottom heat Empty bags detector/removal If you are serious about high speed polybagging then we would suggest you get a cup of coffee and

The Super K8 Polybagging and Shrink system brings you up to the next level of production. With package speeds up to 7200 pieces per hour this polybagging/shrink system is designed for the medium to high throughput organizations. Like all of our polybagger and shrink systems the controls are designed to permit the operator the easiest possible setup and running interfaces possible. However, unlike our Mailbag and Continua the Super K8 Polybagging and Shrink system allows the addition of many different options to build the exact system to meet your requirement(s).
With the many options which can be added we recommend taking time with our Technical Sales Team to design the ideal system for your current and long term needs. Let's work together and take the time to get it right from the start.
Some of our outstanding features:
Modern servo technology with AMK, Siemens or Rockwell with motion control, in conformity with CE regulations
Robust and strong steel construction, power coated
Experienced reliable side sealing
Continuous operation, not intermittent
Long service life of the sealbars
Moveable operation panel with touchscreen
Fast and easy change-over, user friendly, repeatable product parameters / product data memory
Infeed conveyor with belt or finger chain
Film forwarding unit
Suction belt / outfeed belt is controllable
Film end control
Film forming collar: adjustable on all sides or fixed
Longitudinal seam with trim seal and waste film rewinder
Transverse sealbar: different sealbars available with top and/or bottom heat
Empty bags detector/removal

If you are serious about high speed polybagging then we would suggest you get a cup of coffee and

Supplier's Site Datasheet

Technical Specifications

  CiMa-Pak Corporation
Product Category Packaging Machines
Product Number Super K8 Polybagging System
Machine Type Bagging
Unlock Full Specs
to access all available technical data

Similar Products

MTS Airless Pump Filling System -  - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary (optional feature)
Packaging BottleJar
View Details
Vertical Band Sealer - VCBSDM-1/4TX-12 x 5-WOLCB EXT - All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Electric/Hydraulic Palletizer - PL-2524 - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details