CiMa-Pak Corporation FP6000CS Fully Automatic L-Bar Sealer

Description
The FP6000CS fully automated L-Sealer is a simple and precise machine. PVC, Polyolefins and Polyethylene films can be used. This machine can be combined with the T450 or T650 Shrink Tunnels. Automatic L-sealer with shrink tunnel Output of 600-3000 packs/hour Sealing bar: 610 x 480 mm Maximum pack height: 200 mm Conveyor closing system included in the machine price Motorized center seal system Teflon-coated sealing blade Continuous cycle sealing Alphanumeric LCD control panel with microprocessor and solid state relays This system allows a simple and precise control of all the machine operations, such as: - the storing of up to 10 different operation programs - automatic control of the sealing bar height - double adjustment of the sealing blade temperature, both length and width - packing single packs or multipacks - speed of conveyors electronically adjustable from the control panel - process statistics: - piece counter - measurement of the pack length - real-time output - machine performance - control of irregular packs Film that can be used: Polyolefins and Polyethylene Reduced power consumption *Pictured with the T450 Shrink Tunnel.
Datasheet
Description
The FP6000CS fully automated L-Sealer is a simple and precise machine. PVC, Polyolefins and Polyethylene films can be used. This machine can be combined with the T450 or T650 Shrink Tunnels. Automatic L-sealer with shrink tunnel Output of 600-3000 packs/hour Sealing bar: 610 x 480 mm Maximum pack height: 200 mm Conveyor closing system included in the machine price Motorized center seal system Teflon-coated sealing blade Continuous cycle sealing Alphanumeric LCD control panel with microprocessor and solid state relays This system allows a simple and precise control of all the machine operations, such as: - the storing of up to 10 different operation programs - automatic control of the sealing bar height - double adjustment of the sealing blade temperature, both length and width - packing single packs or multipacks - speed of conveyors electronically adjustable from the control panel - process statistics: - piece counter - measurement of the pack length - real-time output - machine performance - control of irregular packs Film that can be used: Polyolefins and Polyethylene Reduced power consumption *Pictured with the T450 Shrink Tunnel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The FP6000CS fully automated L-Sealer is a simple and precise machine. PVC, Polyolefins and Polyethylene films can be used. This machine can be combined with the T450 or T650 Shrink Tunnels. Automatic L-sealer with shrink tunnel Output of 600-3000 packs/hour Sealing bar: 610 x 480 mm Maximum pack height: 200 mm Conveyor closing system included in the machine price Motorized center seal system Teflon-coated sealing blade Continuous cycle sealing Alphanumeric LCD control panel with microprocessor and solid state relays This system allows a simple and precise control of all the machine operations, such as: - the storing of up to 10 different operation programs - automatic control of the sealing bar height - double adjustment of the sealing blade temperature, both length and width - packing single packs or multipacks - speed of conveyors electronically adjustable from the control panel - process statistics: - piece counter - measurement of the pack length - real-time output - machine performance - control of irregular packs Film that can be used: Polyolefins and Polyethylene Reduced power consumption *Pictured with the T450 Shrink Tunnel.

The FP6000CS fully automated L-Sealer is a simple and precise machine. PVC, Polyolefins and Polyethylene films can be used. This machine can be combined with the T450 or T650 Shrink Tunnels.
Automatic L-sealer with shrink tunnel
Output of 600-3000 packs/hour
Sealing bar: 610 x 480 mm
Maximum pack height: 200 mm
Conveyor closing system included in the machine price
Motorized center seal system
Teflon-coated sealing blade
Continuous cycle sealing
Alphanumeric LCD control panel with microprocessor and solid state relays
This system allows a simple and precise control of all the machine operations, such as:
- the storing of up to 10 different operation programs
- automatic control of the sealing bar height
- double adjustment of the sealing blade temperature, both length and width
- packing single packs or multipacks
- speed of conveyors electronically adjustable from the control panel
- process statistics:
- piece counter
- measurement of the pack length
- real-time output
- machine performance
- control of irregular packs
Film that can be used: Polyolefins and Polyethylene
Reduced power consumption
*Pictured with the T450 Shrink Tunnel.

Supplier's Site Datasheet

Technical Specifications

  CiMa-Pak Corporation
Product Category Packaging Machines
Product Number FP6000CS Fully Automatic L-Bar Sealer
Machine Type Shrink
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Heat Sealers - 3295958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Electric/Hydraulic Palletizer - PL-4024 Series - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Tube Filling System - RT60 - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary
Packaging Tube
View Details