CiMa-Pak Corporation CiMa 1058 Automatic Tray Sealer

Description
When it comes to an Automatic reasonably priced tray sealer there is no equal to the CiMa 1058 Tray Sealer. The features of the CiMa 1058 Tray Sealer are many and the following are just but a few: 1) The standard 8 foot length allows easy manual or automatic product feeding. If you desire we can also supply the CiMa 1058 Tray Sealer up to 24 feet long. This will also permit the use of an automated tray dispenser 2) The heated Continuous Rotary sealing head allows for a sealing width up to 10.5" wide. This Rotary design ensures that there is direct heat to the sealing surface giving the CiMa 1058 Tray Sealer the ability to seal a wide range of lidding material at higher sealing speeds 3) For ergonomics and safety the machine controls are located above working area and are within a NEMA 1 electrical enclosure. 4) The Variable speed 1/8 HP DC motor is equipped with an overload device for additional safety. 5) As expected with a system of this nature all guards are safety interlocked and will automatically stop if open or in the event of a jam. 6) The lifting rails which remove the sealed tray can then be either hand unloaded or integrated into an optional take away conveyor. 7) The Quick Die Change feature means that transfer from one tray style to another is done in a matter of minutes. 8) The Stainless Steel build is designed for easy cleaning and the CiMa 1058 is supported on four casters for mobility. In all, when you are ready to move from a manual tray sealing system to an automatic system then you need not look any further than the CiMa 1058 Tray Sealer.
Datasheet
Description
When it comes to an Automatic reasonably priced tray sealer there is no equal to the CiMa 1058 Tray Sealer. The features of the CiMa 1058 Tray Sealer are many and the following are just but a few: 1) The standard 8 foot length allows easy manual or automatic product feeding. If you desire we can also supply the CiMa 1058 Tray Sealer up to 24 feet long. This will also permit the use of an automated tray dispenser 2) The heated Continuous Rotary sealing head allows for a sealing width up to 10.5" wide. This Rotary design ensures that there is direct heat to the sealing surface giving the CiMa 1058 Tray Sealer the ability to seal a wide range of lidding material at higher sealing speeds 3) For ergonomics and safety the machine controls are located above working area and are within a NEMA 1 electrical enclosure. 4) The Variable speed 1/8 HP DC motor is equipped with an overload device for additional safety. 5) As expected with a system of this nature all guards are safety interlocked and will automatically stop if open or in the event of a jam. 6) The lifting rails which remove the sealed tray can then be either hand unloaded or integrated into an optional take away conveyor. 7) The Quick Die Change feature means that transfer from one tray style to another is done in a matter of minutes. 8) The Stainless Steel build is designed for easy cleaning and the CiMa 1058 is supported on four casters for mobility. In all, when you are ready to move from a manual tray sealing system to an automatic system then you need not look any further than the CiMa 1058 Tray Sealer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
When it comes to an Automatic reasonably priced tray sealer there is no equal to the CiMa 1058 Tray Sealer. The features of the CiMa 1058 Tray Sealer are many and the following are just but a few: 1) The standard 8 foot length allows easy manual or automatic product feeding. If you desire we can also supply the CiMa 1058 Tray Sealer up to 24 feet long. This will also permit the use of an automated tray dispenser 2) The heated Continuous Rotary sealing head allows for a sealing width up to 10.5" wide. This Rotary design ensures that there is direct heat to the sealing surface giving the CiMa 1058 Tray Sealer the ability to seal a wide range of lidding material at higher sealing speeds 3) For ergonomics and safety the machine controls are located above working area and are within a NEMA 1 electrical enclosure. 4) The Variable speed 1/8 HP DC motor is equipped with an overload device for additional safety. 5) As expected with a system of this nature all guards are safety interlocked and will automatically stop if open or in the event of a jam. 6) The lifting rails which remove the sealed tray can then be either hand unloaded or integrated into an optional take away conveyor. 7) The Quick Die Change feature means that transfer from one tray style to another is done in a matter of minutes. 8) The Stainless Steel build is designed for easy cleaning and the CiMa 1058 is supported on four casters for mobility. In all, when you are ready to move from a manual tray sealing system to an automatic system then you need not look any further than the CiMa 1058 Tray Sealer.

When it comes to an Automatic reasonably priced tray sealer there is no equal to the CiMa 1058 Tray Sealer. The features of the CiMa 1058 Tray Sealer are many and the following are just but a few:
1) The standard 8 foot length allows easy manual or automatic product feeding. If you desire we can also supply the CiMa 1058 Tray Sealer up to 24 feet long. This will also permit the use of an automated tray dispenser
2) The heated Continuous Rotary sealing head allows for a sealing width up to 10.5" wide. This Rotary design ensures that there is direct heat to the sealing surface giving the CiMa 1058 Tray Sealer the ability to seal a wide range of lidding material at higher sealing speeds
3) For ergonomics and safety the machine controls are located above working area and are within a NEMA 1 electrical enclosure.
4) The Variable speed 1/8 HP DC motor is equipped with an overload device for additional safety.
5) As expected with a system of this nature all guards are safety interlocked and will automatically stop if open or in the event of a jam.
6) The lifting rails which remove the sealed tray can then be either hand unloaded or integrated into an optional take away conveyor.
7) The Quick Die Change feature means that transfer from one tray style to another is done in a matter of minutes.
8) The Stainless Steel build is designed for easy cleaning and the CiMa 1058 is supported on four casters for mobility.
In all, when you are ready to move from a manual tray sealing system to an automatic system then you need not look any further than the CiMa 1058 Tray Sealer.

Supplier's Site Datasheet

Technical Specifications

  CiMa-Pak Corporation
Product Category Packaging Machines
Product Number CiMa 1058 Automatic Tray Sealer
Machine Type Sealing
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Electric/Hydraulic Palletizer - PL-4024 Series - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Single Barrel Syringe Filling System - RS8 & RS12 - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary (optional feature)
Packaging Syringe
View Details
Tabletop Band Sealer - TBS-3/8 - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Features Portable
Goods Powder; Consumer; BulkOEM
View Details