CiMa-Pak Corporation BP 800 Manual Shrink Wrap Bundler

Description
The BP 800 Manual Shrink Wrap Bundler with monoblock design is the ideal Bundler when you are considering budget verses output. Advantages: ■ Sealing bar: 760 mm ■ Mono-chamber tunnel ■ Maximum output: 10 packs per minute** ■ Motorized upper and lower film unwinding ■ Pneumatic product pusher, activated by two operators' buttons ■ Tunnel conveyor belt with adjustable speed controlled by Inverter ■ Included: - Casters for moving the machine within your operation - Feet for statically locating the machine - Emergency rod to stop production - Cooling fan at the tunnel outlet ■ Monoblock frame ■ Pneumatic sealing bar ■ Pneumatic film cut by cold blade ■ Sealing bar equipped with safety sensors ■ Rollers positioned on the upper and lower unwinders to make roll changes easier ■ The process is controled by means of an LCD alphanumeric control panel, equipped with a 16 bit microprocessor with integrated modular board of the power circuit which consists of: - Power Base card - Independent Inverter cards - In/Out control modules ■ This system allows a simple and accurate control of all current operations, that is: - storing of 10 different working parameters - speed adjustment of the shrinkwrapper and tunnel conveyors by means of an Inverter - Process statistics showing the systems efficiencies ■ Advantages of the Tunnel Segment: - Tunnel air flow is adjustable by means of independent deflectors - Tunnel conveyor is equipped with heat-resistant fibreglass bars (patented) and with an additional central chain which ensures that: a) the conveyor stiffness grants stability to the products passing through, for a compact and well-shrunk pack b) the conveyor can bear a product weight up to 30 kilos c) the conveyor bars never get rusted, as it happens when using traditional metallic conveyors d) the maintenance is easy and low-cost, thanks to the possibility of replacing just the worn out bars ■ Tunnel automatic turn-off system ■ Low power consumption
Datasheet
Description
The BP 800 Manual Shrink Wrap Bundler with monoblock design is the ideal Bundler when you are considering budget verses output. Advantages: ■ Sealing bar: 760 mm ■ Mono-chamber tunnel ■ Maximum output: 10 packs per minute** ■ Motorized upper and lower film unwinding ■ Pneumatic product pusher, activated by two operators' buttons ■ Tunnel conveyor belt with adjustable speed controlled by Inverter ■ Included: - Casters for moving the machine within your operation - Feet for statically locating the machine - Emergency rod to stop production - Cooling fan at the tunnel outlet ■ Monoblock frame ■ Pneumatic sealing bar ■ Pneumatic film cut by cold blade ■ Sealing bar equipped with safety sensors ■ Rollers positioned on the upper and lower unwinders to make roll changes easier ■ The process is controled by means of an LCD alphanumeric control panel, equipped with a 16 bit microprocessor with integrated modular board of the power circuit which consists of: - Power Base card - Independent Inverter cards - In/Out control modules ■ This system allows a simple and accurate control of all current operations, that is: - storing of 10 different working parameters - speed adjustment of the shrinkwrapper and tunnel conveyors by means of an Inverter - Process statistics showing the systems efficiencies ■ Advantages of the Tunnel Segment: - Tunnel air flow is adjustable by means of independent deflectors - Tunnel conveyor is equipped with heat-resistant fibreglass bars (patented) and with an additional central chain which ensures that: a) the conveyor stiffness grants stability to the products passing through, for a compact and well-shrunk pack b) the conveyor can bear a product weight up to 30 kilos c) the conveyor bars never get rusted, as it happens when using traditional metallic conveyors d) the maintenance is easy and low-cost, thanks to the possibility of replacing just the worn out bars ■ Tunnel automatic turn-off system ■ Low power consumption
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The BP 800 Manual Shrink Wrap Bundler with monoblock design is the ideal Bundler when you are considering budget verses output. Advantages: ■ Sealing bar: 760 mm ■ Mono-chamber tunnel ■ Maximum output: 10 packs per minute** ■ Motorized upper and lower film unwinding ■ Pneumatic product pusher, activated by two operators' buttons ■ Tunnel conveyor belt with adjustable speed controlled by Inverter ■ Included: - Casters for moving the machine within your operation - Feet for statically locating the machine - Emergency rod to stop production - Cooling fan at the tunnel outlet ■ Monoblock frame ■ Pneumatic sealing bar ■ Pneumatic film cut by cold blade ■ Sealing bar equipped with safety sensors ■ Rollers positioned on the upper and lower unwinders to make roll changes easier ■ The process is controled by means of an LCD alphanumeric control panel, equipped with a 16 bit microprocessor with integrated modular board of the power circuit which consists of: - Power Base card - Independent Inverter cards - In/Out control modules ■ This system allows a simple and accurate control of all current operations, that is: - storing of 10 different working parameters - speed adjustment of the shrinkwrapper and tunnel conveyors by means of an Inverter - Process statistics showing the systems efficiencies ■ Advantages of the Tunnel Segment: - Tunnel air flow is adjustable by means of independent deflectors - Tunnel conveyor is equipped with heat-resistant fibreglass bars (patented) and with an additional central chain which ensures that: a) the conveyor stiffness grants stability to the products passing through, for a compact and well-shrunk pack b) the conveyor can bear a product weight up to 30 kilos c) the conveyor bars never get rusted, as it happens when using traditional metallic conveyors d) the maintenance is easy and low-cost, thanks to the possibility of replacing just the worn out bars ■ Tunnel automatic turn-off system ■ Low power consumption

The BP 800 Manual Shrink Wrap Bundler with monoblock design is the ideal Bundler when you are considering budget verses output.
Advantages:
■ Sealing bar: 760 mm
■ Mono-chamber tunnel
■ Maximum output: 10 packs per minute**
■ Motorized upper and lower film unwinding
■ Pneumatic product pusher, activated by two operators' buttons
■ Tunnel conveyor belt with adjustable speed controlled by Inverter
■ Included:
- Casters for moving the machine within your operation
- Feet for statically locating the machine
- Emergency rod to stop production
- Cooling fan at the tunnel outlet
■ Monoblock frame
■ Pneumatic sealing bar
■ Pneumatic film cut by cold blade
■ Sealing bar equipped with safety sensors
■ Rollers positioned on the upper and lower unwinders to make roll changes easier
■ The process is controled by means of an LCD alphanumeric control panel, equipped with a 16 bit microprocessor with integrated modular board of the power circuit which consists of:
- Power Base card
- Independent Inverter cards
- In/Out control modules
■ This system allows a simple and accurate control of all current operations, that is:
- storing of 10 different working parameters
- speed adjustment of the shrinkwrapper and tunnel conveyors by means of an Inverter
- Process statistics showing the systems efficiencies
■ Advantages of the Tunnel Segment:
- Tunnel air flow is adjustable by means of independent deflectors
- Tunnel conveyor is equipped with heat-resistant fibreglass bars (patented) and with an additional central chain which ensures that:
a) the conveyor stiffness grants stability to the products passing through, for a compact and well-shrunk pack
b) the conveyor can bear a product weight up to 30 kilos
c) the conveyor bars never get rusted, as it happens when using traditional metallic conveyors
d) the maintenance is easy and low-cost, thanks to the possibility of replacing just the worn out bars
■ Tunnel automatic turn-off system
■ Low power consumption

Supplier's Site Datasheet

Technical Specifications

  CiMa-Pak Corporation
Product Category Packaging Machines
Product Number BP 800 Manual Shrink Wrap Bundler
Machine Type Shrink
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal band sealers - HCBS-1/8CTP 12
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Electric/Hydraulic Palletizer - PL-2524 - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Heat Sealers - 9129071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details