The new series of BP 800 monoblock semi-automatic Shirink Wrap Bundlers with the BetaPack (BP) sealing bar are extremely versatile: they can pack various products, such as glass and PET bottles, cans, boxes, trays, jars, cartons of different sizes in a wide range of package configurations.
Advantages:
■ Automatic shrinkwrappers with 90° infeed
■ Automatic pack collation
■ Sealing bar: 760 mm
■ Double-chamber tunnel
■ Maximum output: 22 ppm**
■ 90° Infeed conveyor with adjustable speed controlled by Inverter
■ Product carrying by automatic left or right conveyor
■ Available infeed lanes: 1,2 or 3
■ Product presence photocells
■ Infeed obstruction photocell
■ Infeed pneumatic press rod
■ Pneumatic depressor
■ Motorized pusher controlled by Inverter and Encoder
■ Motorized upper film unwinding controlled by Inverter
■ Motorized lower film unwinding
■ Linking conveyor between the Shrink Wrap Bundler and the tunnel with adjustable speed controlled by Inverter
■ Tunnel belt with adjustable speed controlled by Inverter
■ Included:
Casters for moving the machine within your operation
Feet for statically locating the machine
Emergency rod to stop production
Cooling fan at the tunnel outlet
■ Monoblock frame
■ Pneumatic sealing bar
■ Pneumatic film cut by cold blade
■ Sealing bar equipped with safety sensors
■ Rollers positioned on the upper and lower unwinders to make it easier for the rolls to be loaded
■ The process is controled by means of an LCD alphanumeric control panel, equipped with a 16 bit microprocessor with integrated modular board of the power circuit which consists of:
- Power Base card
- Independent Inverter cards
- In/Out control modules
■ This system allows a simple and accurate control of all current operations, that is:
- storing of 10 different working parameters
- speed adjustment of the shrinkwrapper and tunnel conveyors by means of an Inverter
- Automatic control of the bars height
- Process statistics showing the systems efficiencies
- detection of faulty packs
| CiMa-Pak Corporation | |
|---|---|
| Product Category | Packaging Machines |
| Product Number | BP 802 Automatic Shrink Wrap Bundler |
| Machine Type | Shrink |