CiMa-Pak Corporation Datasheets for Shrink Wrap Machines
Shrink wrap machines apply heat to shrink a plastic film around a product. This process is often done by automated equipment, but manual and semi-automatic shrink wrap machines are also available.
Shrink Wrap Machines: Learn more
| Product Name | Notes |
|---|---|
| A robust all steel production machine that takes up little space. One operator can shrink wrap from start to finish without taking a step away from the machine. Push button... | |
| Digital control with 6 programs Steel body Seal only & seal-shrink modes Automatic time controled hood movement Wipe down stainless steel lower chamber Package counter Adjustable chamber height Teflon coated... | |
| High-quality and top performance of the SE450 makes this machine a winning combination for packaging small to medium size products. Alphanumeric LCD control panel with microprocessor and solid state relays,... | |
| High-quality and top performance of the SE550 make this machine a winning combination for packaging small to medium size products. Sealing and shrinking in one operation Teflon-coated sealing blade Air... | |
| Our shrink film has unique technical properties which allows it to give excellent results on manual one step to automatic high speed machines. - High performance and productivity with outstanding... | |
| The 550N is an ideal machine for small and growing businesses. This machines is very versatile and requires only one operator. It takes up less space, makes less noise and... | |
| The BP 800 Manual Shrink Wrap Bundler with monoblock design is the ideal Bundler when you are considering budget verses output. Advantages: ■ Sealing bar: 760 mm ■ Mono-chamber tunnel... | |
| The extraordinary versatility of the SE850 is a winning solution to pack small to medium size products. Seal only & seal-shrink modes Adjustable chamber height Package counter Teflon coated sealing... | |
| The Flexo 500 S Polybagger gives you, our customer, one of the fastest set up and easiest to use polybagging systems available today. The touch screen controls will store up... | |
| The FM 90 is a one step shrink wrapper that is ideal for large sized flat products such as picture frames and posters. Optimum ratio price/performances when compared to a... | |
| The FP6000CS fully automated L-Sealer is a simple and precise machine. PVC, Polyolefins and Polyethylene films can be used. This machine can be combined with the T450 or T650 Shrink... | |
| The FP8000CS provides higher outputs as well as the possibility of using Polyethylene film, besides the traditional shrink films. It can be supplied with or without the T650 Tunnel. Output... | |
| The FP870A can be coupled with the T650E to make a complete shrink wrap system, whether you are shinking PVC, polyethylene or polyolefin. Continuous cycle sealing Pack deviation device Film... | |
| The GH1400 infeed conveyor provides a continuous flow of product. Combined with any of our shrink tunnels, the GH1400 Infeed Conveyor makes it possible to have a completely automatic production... | |
| The GH2500 conveyor makes it possible to have a completely automatic production process. This will increase your productivity and save time. | |
| The Infrared shrink tunnel does not circulate hot air, rather it radiates heat enough to shrink bands onto containers or film around packages. Shrinks polyolefin and polyethylene Heat on all... | |
| The new series of BP 800 monoblock semi-automatic Shirink Wrap Bundlers with the BetaPack (BP) sealing bar are extremely versatile: they can pack various products, such as glass and PET... | |
| The popular Media is voted excellent value among our customers. The integrated L-bar and tunnel in a compact, robust mobile unit has proven itself time and again with outstanding shrink... | |
| The SE550NA is dedicated to those customers that wish to combine high-quality with top-performance in a very small footprint. • Sealing and shrinking in one operation • Teflon-coated sealing blade... | |
| The single chamber shrink tunnel has the latest energy saving and performance enhancing technology while remaning easy to use. Alphanumeric LCD control panel provided with microprocessor card and solid state... | |
| The Super K8 Polybagging and Shrink system brings you up to the next level of production. With package speeds up to 7200 pieces per hour this polybagging/shrink system is designed... | |
| The T452 applies to those companies where packaging flexibility, product quality and limited investement are fundamental parameters. This machine offers excellent performance with PVC, Polyolefins and Polyethylene. A perfect fit... | |
| The T652 double chamber shrink tunnel combines exceptional heat insulation as well as adjustable conveyor and temperature control. Combined with the FP6000, FP6000CS or the FP8000CS makes this suitable for... | |
| This double chamber shrink tunnel incorporates the latest energy saving and performance enhancing technology. In order to obtain your desired shrink, the T650 has adjustable conveyor speeds and temperature controls. | |
| This is a simple shrink wrap system which is used for low production numbers and for resealing of product. The shrink operation is completed in three simple steps: 1) Seal... | |
| This manual machine has excellent price/quality ratios. The FP560 can be supplied with or without the T450 shrink tunnel. Output of 600-800 packs/hour Double hood hold-down electromagnet, that highly reduces... | |
| This semi-automatic machine offers modularity and excellent price/quality ratios. The FP560A provides higher outputs as well as the possibility of using Polyethylene film, besides the traditional shrink films. Semiautomatic L-sealer... | |
| This system seamlessly joins the Continua's high speed wrapping capabilities with the option to shrink. The Tunnel 50 Twin is extra long to easily match up to the speed of... |