Wolfspeed Datasheets for Power MOSFET

Power MOSFETs are majority carrier devices which have high input impedance and do not exhibit minority carrier storage effects, thermal runaway, or secondary breakdown. Power MOSFETs have higher breakdown voltages than bipolar junction transistors (BJTs) and can be used in higher frequency applications where switching power losses are important.
Power MOSFET: Learn more

Product Name Notes
Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Avalanche ruggedness Resistant to latch-up Easy to parallel and simple to drive Halogen-free, RoHS-compliant
C2M1000170D replaces silicon MOSFETs in auxiliary power supplies where reliable, efficient power conversion from high-voltage buses is required to operate system logic, displays, cooling fans, etc. Features High-speed switching with...