Universal Semiconductor, Inc. Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Product Name Notes
The USH5008 is a High Voltage Integrated Circuit (HIVIC) designed for switching high voltage analog signals. This HIVIC can be used in ultrasound imaging systems and in other applications that...
The USH5010 is an 8-channel high voltage analog switch which utilizes Universal's Proprietary full oxide isolation process for switching high voltage analog signals. This device can be used in ultrasound...
The USH5022 is an 8-channel high voltage analog switch which utilizes Universal's Proprietary full oxide isolation process for switching high voltage analog signals. This device can be used in ultrasound...
Gate Standoff Voltage Available in a wide variety of packages Low capacitance Low ON resistance P-Channel Complement Available
Self-Aligning Silicon Gate Structure Dielectrically Isolatied Pair Low Interelectrode Capacitancees Input (Gate) Leakage Current Independant of Operating Point Gate-Source Voltage Differential as low as 5.0 mV
Self-Aligning Silicon Gate Structure Low Transfer Capacitance - 0.2 pF typ. Low Input Capacitance - 2.4 pF typ. Low Output Capacitance - 1.3 pF typ. High Off Isolation Low Insertion...
Self-Aligning Silicon Gate Sturcture Low Transfer Capacitance - 0.2 pF typ. Low Input Capacitance - 2.4 pF typ. Low Output Capacitance - 1.3 pF typ. Low Gate Threadhold Voltage -...