The USH5010 is an 8-channel high voltage analog switch which utilizes Universal's Proprietary full oxide isolation process for switching high voltage analog signals. This device can be used in ultrasound imaging systems and other high voltage applications which requires flexible high voltage switching controlled by internal CMOS logic signals.
The USH5010 combines high voltage bidirectional DMOS switches with low power CMOS logic to provide efficient control of high voltage analog signals. Input data is shifted into an 8-bit latch. To minimize any clock feedthrough noise, Latch Enable Bar should be left high until all bits are clocked in.
The USH5010, for example, is suitable for various combinations of high voltage supplies, eg., +80V/220V, or +150V/-150V, or +290V/-10V applications.
| Universal Semiconductor, Inc. | |
|---|---|
| Product Category | Power Bipolar Transistors |
| Product Number | USH5010 |
| Transistor Grade / Operating Range | Commercial; Industrial |