Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER MOSFET
UNIVERSAL SEMICONDUCTOR, INC.
SD210 --
Universal Semiconductor, Inc.
SD210
Description
Self-Aligning Silicon Gate Sturcture Low Transfer Capacitance - 0.2 pF typ. Low Input Capacitance - 2.4 pF typ. Low Output Capacitance - 1.3 pF typ. Low Gate Threadhold Voltage - 0.6V typ.
Datasheet
Description
Self-Aligning Silicon Gate Sturcture Low Transfer Capacitance - 0.2 pF typ. Low Input Capacitance - 2.4 pF typ. Low Output Capacitance - 1.3 pF typ. Low Gate Threadhold Voltage - 0.6V typ.
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Universal Semiconductor, Inc.
San Jose, CA, USA
SD210
SD210
Self-Aligning Silicon Gate Sturcture Low Transfer Capacitance - 0.2 pF typ. Low Input Capacitance - 2.4 pF typ. Low Output Capacitance - 1.3 pF typ. Low Gate Threadhold Voltage - 0.6V typ.
Self-Aligning Silicon Gate Sturcture
Low Transfer Capacitance - 0.2 pF typ.
Low Input Capacitance - 2.4 pF typ.
Low Output Capacitance - 1.3 pF typ.
Low Gate Threadhold Voltage - 0.6V typ.
Datasheet
Technical Specifications
Universal Semiconductor, Inc.
Product Category
Power MOSFET
Product Number
SD210
Polarity
N-Channel
Operating Mode
Enhancement
Type
LDMOSFET
V
(BR)DSS
25 volts
r
DS
(on)
70 ohms
Unlock Full Specs
to access all available technical data