Universal Semiconductor, Inc. SD5001

Description
Self-Aligning Silicon Gate Structure Low Transfer Capacitance - 0.2 pF typ. Low Input Capacitance - 2.4 pF typ. Low Output Capacitance - 1.3 pF typ. High Off Isolation Low Insertion Loss High-Speed Switching
Datasheet
Description
Self-Aligning Silicon Gate Structure Low Transfer Capacitance - 0.2 pF typ. Low Input Capacitance - 2.4 pF typ. Low Output Capacitance - 1.3 pF typ. High Off Isolation Low Insertion Loss High-Speed Switching
Datasheet

Suppliers

Company
Product
Description
Supplier Links
San Jose, CA, USA
SD5001
SD5001
Self-Aligning Silicon Gate Structure Low Transfer Capacitance - 0.2 pF typ. Low Input Capacitance - 2.4 pF typ. Low Output Capacitance - 1.3 pF typ. High Off Isolation Low Insertion Loss High-Speed Switching
  • Self-Aligning Silicon Gate Structure
  • Low Transfer Capacitance - 0.2 pF typ.
  • Low Input Capacitance - 2.4 pF typ.
  • Low Output Capacitance - 1.3 pF typ.
  • High Off Isolation
  • Low Insertion Loss
  • High-Speed Switching
Datasheet

Technical Specifications

  Universal Semiconductor, Inc.
Product Category Power MOSFET
Product Number SD5001
Polarity N-Channel
Operating Mode Enhancement
Type DMOSFET
V(BR)DSS 25 volts
rDS(on) 70 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1159762-CSD95491Q5MCT - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
N-Channel Power MOSFET - BSZ068N06NS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0068 ohms
View Details
2 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMI12N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.5000 ohms
IDSS 12000 milliamps
View Details