Universal Semiconductor, Inc. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| Features Resistors and capacitors and Schottky diodes on a single chip Surface mount SOIC/SSOP/TSSOP package Custom resistors & capacitors avilable ESD protection in excess of 5000 volts Applications Low pass... | |
| Features Resistors and capacitors on a single chip Surface mount SOIC/SSOP/TSSOP package Custom resistors & capacitors available ESD protection in excess of 3000 volts Applications Low pass filter EMI/RFI reduction... | |
| Features Resistors and capacitors on a single chip Surface mount SOIC/SSOP/TSSOP package Custom resistors and capacitors available ESD protection in excess of 3000 volts Applications Low pass filter EMI/RFI reduction... |