Semiconductor Foundry Services
Service Detail from Universal Semiconductor, Inc.
Specifications
Company Information
Universal Semiconductor Inc is one of the early pioneering semiconductor companies in the world that extended and developed innovative technologies for diverse applications. They offer custom built single chip IC solutions and tailor them in every area.
Services
R & D / Development; Prototyping; Pilot / Scale-Up; Production
Wafer Processing
Thin Film; CVD; Dry Etching (Plasma / RIE); Wet / Chemical Etching; Photolithography; Wafer Level Packaging; Via Forming / Filling; Wafer Bonding
Device Type
Analog; ASIC; High Voltage; Logic; Memory; Passive; Sensor; Photodetectors
Supply Voltage
1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 5V