Universal Semiconductor, Inc. Datasheets for Power Bipolar Transistors
Power bipolar transistors are semiconductors in which a base n-type or p-type layer is sandwiched between emitter and collector layers of the opposite type. The junctions between the semiconductor sections amplify weak incoming electrical signals.
Power Bipolar Transistors: Learn more
| Product Name | Notes |
|---|---|
| The USH5008 is a High Voltage Integrated Circuit (HIVIC) designed for switching high voltage analog signals. This HIVIC can be used in ultrasound imaging systems and in other applications that... | |
| The USH5010 is an 8-channel high voltage analog switch which utilizes Universal's Proprietary full oxide isolation process for switching high voltage analog signals. This device can be used in ultrasound... | |
| The USH5022 is an 8-channel high voltage analog switch which utilizes Universal's Proprietary full oxide isolation process for switching high voltage analog signals. This device can be used in ultrasound... |