Davies Molding, LLC Datasheets for Handles and Pulls (industrial)

Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
Handles and Pulls (industrial): Learn more

Page: 1 2 3 4 5
Product Name Notes
65
697
Series #4901 ► Fixed, tapered, lever and ball knobs are available in thermoplastic and phenolic along with color options. ► Perfect for the industrial machinery, medical, general equipment and other...
Series #4902 ► Fixed, tapered, lever and ball knobs are available in thermoplastic and phenolic along with color options. ► Perfect for the industrial machinery, medical, general equipment and other...
Series #FG10 Machine handle with ring- illuminated push buttons for switching functions and adjustable handle shanks. Material and surface: Handle ledge Ø 30 x 1.5 mm made of stainless steel...
Series #FG11 Manageable functional handle. Material and surface: Polyamide PA 6, black with fine structure. Function elements: Type 1: Flat push button with red or green LED. Type 2: Raised...
Series #FG12 Compact functional handle with a three-coloured illumina- table handle ledge. The LED colours red, yellow and green can be used to display the cur- rent operating status of...
Series #FG13 Functional handle with a handle ledge illuminatable over a large area. The LED colours red, yellow and green can be used to display the current operating status of...
Series #FG14 The modular design of this handle series allows an indivi- dual assembly of the handle with function elements. In order to define the functions of the separate operating...
Series #FG15 Material and surface: Handle shanks and handle ledge made of stainless steel 1.4305. Surface vibration ground, blasted and electro- polished with a semi-gloss finish. Push button made of...
Series #FG16 Material and surface: Handle shanks made of high strength polyamide PA 6, black with fine structure. Handle ledge made of lathed PVC black. Function elements: FG16-02: Push button...
Series #FG4-E Handles with electrical switching functions by keypad. Material and surface: Handle shanks of polyamide. PA 6, glass ball reinforced, black, similar to RAL 9005, half-matt with fine structure.
Series #FG4-LH Functional handle with a three-coloured illuminatable handle ledge. The LED colours red, yellow and green can be used to display the current operating status of the machine for...
Series #FG4-P Handles with switching function for pneumatic purposes. Material and surface: Handle shanks of polyamide PA 6, glass ball reinforced, black, similar to RAL 9005, half-matt with fine structure.
Series #FG4-T Version: Keypad with 2 optional push buttons and 2 LEDs. Button labelling as standard with F1 to F2 or on customers request. Integrated transponder reader in upper handle...
Series #FG5 Material and surface Tube Ø 30 x 1.5 mm of aluminium AlMgSi 0.5; black powder coated with fine structure. Tube holder and cap of polyamide PA 6, black...
Series #FG6 Material and surface: Tube Ø 30 x 1.5 mm made of stainless steel, material no. 1.4301; fine ground or alumini- um black powder coated. Tube holder and cap...
Series #FG7 Material and surface: Handle ledge Ø 30 x 5 mm aluminium round tube AlMgSi 0.5; fine ground and natural coloured anodized. Handle shanks of polyamide PA 6, black...
Series #FG8 Functional handle in allmetal design with illuminated push buttons for higher switching currents. Material and surface: Tube Ø 35 x 2 mm of stainless steel, material no. 1.4301;
Series #FG9 Handle lever for fastening on machines and technical installations. Material and surface: Aluminium AlMgSi 0.5; vibratory ground, natural colour or black anodized with dull bright finish. Design advantages:...
► Ability to adjust the handle's center to center mounting hole locations provides mating to a variety of fixed mounting hole dimensions. ► Universal end caps are made out on...
► An economical, yet very durable, substitute for metal hinges. ► Hinges are available in countersunk thru hole, tapped insert, or threaded stud versions. ► Various metric and inch size...
► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs...
► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and...
► Fixed, tapered, lever and ball knobs are available in thermoplastic and phenolic along with color options. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications.
► Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert,...
► Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available.

<< Prev Next >>