Davies Molding, LLC Two Point Pull Handles 4555-A

Description
► Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black, white, red, orange, gray, and yellow. ► Click on the part number for additional information and search by diameter, mounting, material, etc. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Description
► Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black, white, red, orange, gray, and yellow. ► Click on the part number for additional information and search by diameter, mounting, material, etc. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.

Suppliers

Company
Product
Description
Supplier Links
Two Point Pull Handles - 4555-A - Davies Molding, LLC
Carol Stream, IL, USA
Two Point Pull Handles
4555-A
Two Point Pull Handles 4555-A
► Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black, white, red, orange, gray, and yellow. ► Click on the part number for additional information and search by diameter, mounting, material, etc. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials.
  • ► Female insert, tapped thread, pocket and plain molded hole options are available.
  • ► New! Soft touch handle is available in 6 standard colors: black, white, red, orange, gray, and yellow.
  • ► Click on the part number for additional information and search by diameter, mounting, material, etc.
  • ► Colors available upon request.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site
Handle, 1.44, Two-Point / Pull, Black; External Height Imperial Davies Molding - 12AC7007 - Newark, An Avnet Company
Chicago, IL, United States
Handle, 1.44, Two-Point / Pull, Black; External Height Imperial Davies Molding
12AC7007
Handle, 1.44, Two-Point / Pull, Black; External Height Imperial Davies Molding 12AC7007
HANDLE, 1.44", TWO-POINT / PULL, BLACK; External Height - Imperial:1.44"; External Height - Metric:36.58mm; External Diameter - Imperial:-; External Diameter - Metric:-; External Width - Imperial:4.5"; External Width - Metric:114.3mmRoHS Compliant: Yes

HANDLE, 1.44", TWO-POINT / PULL, BLACK; External Height - Imperial:1.44"; External Height - Metric:36.58mm; External Diameter - Imperial:-; External Diameter - Metric:-; External Width - Imperial:4.5"; External Width - Metric:114.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Davies Molding, LLC Newark, An Avnet Company
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 4555-A 12AC7007
Product Name Two Point Pull Handles Handle, 1.44, Two-Point / Pull, Black; External Height Imperial Davies Molding
Handle Type 2-point Handle
Handle Material Plastic
Height 1.44 inches (36.58 mm) 1.44 inches (36.58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Adjustable Handle with Protective Cap - FKFP-SUS,FKRP-SUS - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Electropolished Finish
Features Locking/Latching
View Details
STAINLESS STEEL BAR PULL - 2655-S - 2655-S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details