Davies Molding, LLC Two Point Pull Handles 4571BG

Description
► Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black, white, red, orange, gray, and yellow. ► Click on the part number for additional information and search by diameter, mounting, material, etc. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet
Description
► Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black, white, red, orange, gray, and yellow. ► Click on the part number for additional information and search by diameter, mounting, material, etc. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Point Pull Handles - 4571BG - Davies Molding, LLC
Carol Stream, IL, USA
Two Point Pull Handles
4571BG
Two Point Pull Handles 4571BG
► Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black, white, red, orange, gray, and yellow. ► Click on the part number for additional information and search by diameter, mounting, material, etc. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials.
  • ► Female insert, tapped thread, pocket and plain molded hole options are available.
  • ► New! Soft touch handle is available in 6 standard colors: black, white, red, orange, gray, and yellow.
  • ► Click on the part number for additional information and search by diameter, mounting, material, etc.
  • ► Colors available upon request.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site
Handles - 1722-1286-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation Handle Nylon, Thermoplastic Screw Holes, Front

Instrumentation Handle Nylon, Thermoplastic Screw Holes, Front

Buy Now Datasheet

Technical Specifications

  Davies Molding, LLC DigiKey
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 4571BG 1722-1286-ND
Product Name Two Point Pull Handles Handles
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL HANDLE - ECH-75/M - ECH-75/M - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 303 Stainless Steel
View Details
Plastic Revolving Handles with Steel Shank by ELESA® - 33616 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Black
Handle Material Plastic
Material Description High-Resilience Polypropylene-Based (PP) Technopolymer
View Details
9
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details