Davies Molding, LLC Two Point Pull Handles 4570BR

Description
► Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black, white, red, orange, gray, and yellow. ► Click on the part number for additional information and search by diameter, mounting, material, etc. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Description
► Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black, white, red, orange, gray, and yellow. ► Click on the part number for additional information and search by diameter, mounting, material, etc. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.

Suppliers

Company
Product
Description
Supplier Links
Two Point Pull Handles - 4570BR - Davies Molding, LLC
Carol Stream, IL, USA
Two Point Pull Handles
4570BR
Two Point Pull Handles 4570BR
► Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black, white, red, orange, gray, and yellow. ► Click on the part number for additional information and search by diameter, mounting, material, etc. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials.
  • ► Female insert, tapped thread, pocket and plain molded hole options are available.
  • ► New! Soft touch handle is available in 6 standard colors: black, white, red, orange, gray, and yellow.
  • ► Click on the part number for additional information and search by diameter, mounting, material, etc.
  • ► Colors available upon request.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site

Technical Specifications

  Davies Molding, LLC
Product Category Handles and Pulls (industrial)
Product Number 4570BR
Product Name Two Point Pull Handles
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

6.4375
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Round Brass Instrumentation Handle - 7146 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Handles - 164-1427S3BK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Drawer Handles & Cabinet Handles - 2845367 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Thermoplastic
Height 0.7087 inches (18 mm)
View Details