HANDLE, 3", PHENOLIC, BLACK; External Height - Imperial:3.03"; External Height - Metric:77mm; External Diameter - Imperial:1.13"; External Diameter - Metric:28.7mm; External Width - Imperial:-; External Width - Metric:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 12AC6792 |
| Product Name | Handle, 3, Phenolic, Black; External Height Imperial Davies Molding |
| Height | 3.03 inches (76.96 mm) |