KNOB, BAR, THREADED, 50.8MM; Shaft Type:Threaded Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Bar; Knob Diameter:50.8mm; Product Range:3090 Series RoHS Compliant: Yes
| Davies Molding, LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 3090-H | 12AC6992 |
| Product Name | Bar/T Knobs | Knob, Bar, Threaded, 50.8Mm; Shaft Type Davies Molding |
| Knob Type | Bar | Bar |
| Knob Material | Plastic | |
| Diameter / Width | 2 inches (50.8 mm) |