KNOB, ROUND FLUTED, 63.5MM; Shaft Type:Round Shaft; Shaft Diameter:9.53mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round Fluted; Knob Diameter:63.5mm; Product Range:4300 Series RoHS Compliant: Yes
| Davies Molding, LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 4300HK | 12AC7005 |
| Product Name | Round Fluted Clamping Knobs | Knob, Round Fluted, 63.5Mm; Shaft Type Davies Molding |
| Knob Type | Clamping / Torque Knob; Fluted | Fluted |
| Knob Material | Plastic | |
| Diameter / Width | 2.5 inches (63.5 mm) |