"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with No Indicator Plastic Black"
KNOB, POINTER BAR, ROUND, 31.8MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Pointer Bar; Knob Diameter:31.8mm; Product Range:8010 Series RoHS Compliant: Yes
| Davies Molding, LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 8010-E | 1722-1146-ND | 12AC7031 |
| Product Name | Pointer Control Knobs | Knobs | Knob, Pointer Bar, Round, 31.8Mm; Shaft Type Davies Molding |
| Knob Type | Instrument / Control Knob | Bar | |
| Knob Material | Plastic | Plastic | |
| Diameter / Width | 1.25 inches (31.75 mm) | ||
| Height | 1 inches (25.4 mm) |