"Fluted Knob 0.250"" (6.35mm) Shaft with No Indicator Plastic Black"
Terrific range of sizes, including a family of skirted knobs. High gloss phenolic.
KNOB, FINGER GRIP, ROUND, 28.7MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Finger Grip; Knob Diameter:28.7mm; Product Range:4100 Series RoHS Compliant: Yes
| Davies Molding, LLC | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 4100 | 1722-1008-ND | 70097835 | 12AC6995 |
| Product Name | Eight Lobe Clamping Knobs | Knobs | Specialty Series Knobs | Knob, Finger Grip, Round, 28.7Mm; Shaft Type Davies Molding |
| Knob Type | Clamping / Torque Knob; Six or More Arms / Lobes | Fingergrip | ||
| Knob Material | Plastic | Plastic | ||
| Diameter / Width | 1.13 inches (28.7 mm) | |||
| Height | 0.6250 inches (15.88 mm) |