Davies Molding, LLC Two Point Pull Handles 4580

Description
► Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black, white, red, orange, gray, and yellow. ► Click on the part number for additional information and search by diameter, mounting, material, etc. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Description
► Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black, white, red, orange, gray, and yellow. ► Click on the part number for additional information and search by diameter, mounting, material, etc. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.

Suppliers

Company
Product
Description
Supplier Links
Two Point Pull Handles - 4580 - Davies Molding, LLC
Carol Stream, IL, USA
Two Point Pull Handles
4580
Two Point Pull Handles 4580
► Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black, white, red, orange, gray, and yellow. ► Click on the part number for additional information and search by diameter, mounting, material, etc. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials.
  • ► Female insert, tapped thread, pocket and plain molded hole options are available.
  • ► New! Soft touch handle is available in 6 standard colors: black, white, red, orange, gray, and yellow.
  • ► Click on the part number for additional information and search by diameter, mounting, material, etc.
  • ► Colors available upon request.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site

Technical Specifications

  Davies Molding, LLC
Product Category Handles and Pulls (industrial)
Product Number 4580
Product Name Two Point Pull Handles
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

Assembly housing KG - KG - KG433-B -  - Schmersal Inc.
Specs
Height 3.35 inches (85 mm)
Tapered Handle Diameter 6.3 inches (160 mm)
View Details
Aluminum Revolving and Solid Handles - 21904 - Jergens, Inc.
Specs
Colors / Finishes Available Clear
Handle Material Metal
Material Description 2024 Aluminum
View Details
2 suppliers
STAINLESS STEEL HANDLE - 8263-S - 8263-S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel, Aluminum
View Details
Round Brass Instrumentation Handle - 496 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
4 suppliers