Reznor Reznor® RDH Series Rooftop, Power-vented Pre-Engineered Ventilation Air-Handlers Model RDH400A

Description
Model RDH is the new rooftop, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Air-Handlers (PREEVA™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural gas or propane. Model RDH rooftop, power-vented heaters are approved for commercial/industria l installations in the United States and Canada by the ETL Testing Agency. Standard features include the Reznor® TCORE2® heat exchanger and single burner combustion system, a multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 3” w.c. of total external static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm).
Description
Model RDH is the new rooftop, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Air-Handlers (PREEVA™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural gas or propane. Model RDH rooftop, power-vented heaters are approved for commercial/industria l installations in the United States and Canada by the ETL Testing Agency. Standard features include the Reznor® TCORE2® heat exchanger and single burner combustion system, a multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 3” w.c. of total external static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm).

Suppliers

Company
Product
Description
Supplier Links
Reznor® RDH Series Rooftop, Power-vented Pre-Engineered Ventilation Air-Handlers - Model RDH400A - Reznor
Memphis, TN, USA
Reznor® RDH Series Rooftop, Power-vented Pre-Engineered Ventilation Air-Handlers
Model RDH400A
Reznor® RDH Series Rooftop, Power-vented Pre-Engineered Ventilation Air-Handlers Model RDH400A
Model RDH is the new rooftop, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Air-Handlers (PREEVA™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural gas or propane. Model RDH rooftop, power-vented heaters are approved for commercial/industria l installations in the United States and Canada by the ETL Testing Agency. Standard features include the Reznor® TCORE2® heat exchanger and single burner combustion system, a multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 3” w.c. of total external static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm).

Model RDH is the new rooftop, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Air-Handlers (PREEVA™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural gas or propane. Model RDH rooftop, power-vented heaters are approved for commercial/industrial installations in the United States and Canada by the ETL Testing Agency. Standard features include the Reznor® TCORE2® heat exchanger and single burner combustion system, a multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 3” w.c. of total external static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm).

Supplier's Site

Technical Specifications

  Reznor
Product Category Air Conditioners
Product Number Model RDH400A
Product Name Reznor® RDH Series Rooftop, Power-vented Pre-Engineered Ventilation Air-Handlers
Type Central
Application Commercial; Industrial; Spot Cooling; Telecommunications
Cooling Capacity 396000 BTU/hr (116068 W)
Voltage 230VAC; 115, 208, 460, 575
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTS3141SLA460LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details