Reznor Reznor® MAPSIII Series Packaged Rooftop Unit Model RECB190

Description
Easily accessible, self-cleaning, high-efficiency evaporative media of 6" rigid cellulose media Thermally protected water pump Electrical motor-protection float switch with stainless steel arm Float valve and bleed line 115 volt supply voltage Terminal block wiring Overflow and drain connections in cabinet bottom (1/2'’ pipe or standard hose thread) 300 series grade stainless steel water reservoir Weatherized cabinet with mesh intake screen Adjustable legs
Description
Easily accessible, self-cleaning, high-efficiency evaporative media of 6" rigid cellulose media Thermally protected water pump Electrical motor-protection float switch with stainless steel arm Float valve and bleed line 115 volt supply voltage Terminal block wiring Overflow and drain connections in cabinet bottom (1/2'’ pipe or standard hose thread) 300 series grade stainless steel water reservoir Weatherized cabinet with mesh intake screen Adjustable legs

Suppliers

Company
Product
Description
Supplier Links
Reznor® MAPSIII Series Packaged Rooftop Unit - Model RECB190 - Reznor
Memphis, TN, USA
Reznor® MAPSIII Series Packaged Rooftop Unit
Model RECB190
Reznor® MAPSIII Series Packaged Rooftop Unit Model RECB190
Easily accessible, self-cleaning, high-efficiency evaporative media of 6" rigid cellulose media Thermally protected water pump Electrical motor-protection float switch with stainless steel arm Float valve and bleed line 115 volt supply voltage Terminal block wiring Overflow and drain connections in cabinet bottom (1/2'’ pipe or standard hose thread) 300 series grade stainless steel water reservoir Weatherized cabinet with mesh intake screen Adjustable legs
  • Easily accessible, self-cleaning, high-efficiency evaporative media of 6" rigid cellulose media
  • Thermally protected water pump
  • Electrical motor-protection float switch with stainless steel arm
  • Float valve and bleed line
  • 115 volt supply voltage
  • Terminal block wiring
  • Overflow and drain connections in cabinet bottom (1/2'’ pipe or standard hose thread)
  • 300 series grade stainless steel water reservoir
  • Weatherized cabinet with mesh intake screen
  • Adjustable legs
Supplier's Site

Technical Specifications

  Reznor
Product Category Air Conditioners
Product Number Model RECB190
Product Name Reznor® MAPSIII Series Packaged Rooftop Unit
Type Central
Application Commercial; Industrial; Spot Cooling; Telecommunications
Cooling Capacity 190000 BTU/hr (55689 W)
Voltage 230VAC; 208, 460, 575
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3261A460N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details