Reznor Reznor® PEH Series Indoor Electric Heat Ventilation Air Handler Model PEH120E

Description
ETL certification 20°-75°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights High temperature limit control Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber isolators) L50 bearing rating with a life expectancy of 150,000 hours Reverse airflow limit switch Airflow pressure switch to verify circulating blower operation on makeup air options Socketed, high quality switching relays to facilitate service All service and vent connections from a single side Through-the-cabinet or through-the-base electrical Three hinged service doors with heavy duty hardware Pre-coat white gloss cabinet finish 4-point base suspension; or slab or floor mounting Fork lift openings built into the heavy gauge steel base
Description
ETL certification 20°-75°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights High temperature limit control Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber isolators) L50 bearing rating with a life expectancy of 150,000 hours Reverse airflow limit switch Airflow pressure switch to verify circulating blower operation on makeup air options Socketed, high quality switching relays to facilitate service All service and vent connections from a single side Through-the-cabinet or through-the-base electrical Three hinged service doors with heavy duty hardware Pre-coat white gloss cabinet finish 4-point base suspension; or slab or floor mounting Fork lift openings built into the heavy gauge steel base

Suppliers

Company
Product
Description
Supplier Links
Reznor® PEH Series Indoor Electric Heat Ventilation Air Handler - Model PEH120E - Reznor
Memphis, TN, USA
Reznor® PEH Series Indoor Electric Heat Ventilation Air Handler
Model PEH120E
Reznor® PEH Series Indoor Electric Heat Ventilation Air Handler Model PEH120E
ETL certification 20°-75°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights High temperature limit control Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber isolators) L50 bearing rating with a life expectancy of 150,000 hours Reverse airflow limit switch Airflow pressure switch to verify circulating blower operation on makeup air options Socketed, high quality switching relays to facilitate service All service and vent connections from a single side Through-the-cabinet or through-the-base electrical Three hinged service doors with heavy duty hardware Pre-coat white gloss cabinet finish 4-point base suspension; or slab or floor mounting Fork lift openings built into the heavy gauge steel base
  • ETL certification
  • 20°-75°F temperature rise
  • Circuit breaker protected transformer for 24-volt controls
  • Integrated circuit board with diagnostic indicator lights
  • High temperature limit control
  • Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber isolators)
  • L50 bearing rating with a life expectancy of 150,000 hours
  • Reverse airflow limit switch Airflow pressure switch to verify circulating blower operation on makeup air options
  • Socketed, high quality switching relays to facilitate service
  • All service and vent connections from a single side
  • Through-the-cabinet or through-the-base electrical
  • Three hinged service doors with heavy duty hardware
  • Pre-coat white gloss cabinet finish
  • 4-point base suspension; or slab or floor mounting
  • Fork lift openings built into the heavy gauge steel base
Supplier's Site

Technical Specifications

  Reznor
Product Category Air Conditioners
Product Number Model PEH120E
Product Name Reznor® PEH Series Indoor Electric Heat Ventilation Air Handler
Type Central
Application Commercial; Industrial; Spot Cooling; Telecommunications
Cooling Capacity 396000 BTU/hr (116068 W)
Voltage 230VAC; 115, 208, 460, 575
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3661C460N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details