Reznor Reznor® PDH Series Indoor, Power-vented Pre-Engineered Ventilation Airhandlers Model PDH250

Description
ETL certification Minimum 81% thermal efficiency Maximum 100°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights Multi-try direct ignition with 100% lockout High temperature limit control Vibration/noise isolated venter motor and blower motor L50 ball bearings with 150,000 hour bearing life Reverse airflow limit switch Airflow pressure switch to verify circulating blower operation on makeup air options Easily convertible single gas orifice system Socketed, high quality switching relays to facilitate service All service and vent connections from a single side Vent runs up to 50 feet Through-the-cabinet or through-the-base electrical Engineered condensate management disposal system Three hinged service doors with heavy duty hardware Pre-coat RAL 9010 white paint finish 4-pt base suspension; or slab or floor mounting Fork lift openings built into the heavy gauge base
Description
ETL certification Minimum 81% thermal efficiency Maximum 100°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights Multi-try direct ignition with 100% lockout High temperature limit control Vibration/noise isolated venter motor and blower motor L50 ball bearings with 150,000 hour bearing life Reverse airflow limit switch Airflow pressure switch to verify circulating blower operation on makeup air options Easily convertible single gas orifice system Socketed, high quality switching relays to facilitate service All service and vent connections from a single side Vent runs up to 50 feet Through-the-cabinet or through-the-base electrical Engineered condensate management disposal system Three hinged service doors with heavy duty hardware Pre-coat RAL 9010 white paint finish 4-pt base suspension; or slab or floor mounting Fork lift openings built into the heavy gauge base

Suppliers

Company
Product
Description
Supplier Links
Reznor® PDH Series Indoor, Power-vented Pre-Engineered Ventilation Airhandlers - Model PDH250 - Reznor
Memphis, TN, USA
Reznor® PDH Series Indoor, Power-vented Pre-Engineered Ventilation Airhandlers
Model PDH250
Reznor® PDH Series Indoor, Power-vented Pre-Engineered Ventilation Airhandlers Model PDH250
ETL certification Minimum 81% thermal efficiency Maximum 100°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights Multi-try direct ignition with 100% lockout High temperature limit control Vibration/noise isolated venter motor and blower motor L50 ball bearings with 150,000 hour bearing life Reverse airflow limit switch Airflow pressure switch to verify circulating blower operation on makeup air options Easily convertible single gas orifice system Socketed, high quality switching relays to facilitate service All service and vent connections from a single side Vent runs up to 50 feet Through-the-cabinet or through-the-base electrical Engineered condensate management disposal system Three hinged service doors with heavy duty hardware Pre-coat RAL 9010 white paint finish 4-pt base suspension; or slab or floor mounting Fork lift openings built into the heavy gauge base
  • ETL certification
  • Minimum 81% thermal efficiency
  • Maximum 100°F temperature rise
  • Circuit breaker protected transformer for 24-volt controls
  • Integrated circuit board with diagnostic indicator lights
  • Multi-try direct ignition with 100% lockout
  • High temperature limit control
  • Vibration/noise isolated venter motor and blower motor
  • L50 ball bearings with 150,000 hour bearing life
  • Reverse airflow limit switch
  • Airflow pressure switch to verify circulating blower operation on makeup air options
  • Easily convertible single gas orifice system
  • Socketed, high quality switching relays to facilitate service
  • All service and vent connections from a single side
  • Vent runs up to 50 feet
  • Through-the-cabinet or through-the-base electrical
  • Engineered condensate management disposal system
  • Three hinged service doors with heavy duty hardware
  • Pre-coat RAL 9010 white paint finish
  • 4-pt base suspension; or slab or floor mounting
  • Fork lift openings built into the heavy gauge base
Supplier's Site

Technical Specifications

  Reznor
Product Category Air Conditioners
Product Number Model PDH250
Product Name Reznor® PDH Series Indoor, Power-vented Pre-Engineered Ventilation Airhandlers
Type Central
Application Commercial; Industrial; Spot Cooling; Telecommunications
Cooling Capacity 339000 BTU/hr (99361 W)
Voltage 230VAC; 115, 208, 460, 575
Unlock Full Specs
to access all available technical data

Similar Products

Cooling Only Personal Air Conditioners -  - Vortec
Specs
Type Personal Air Conditioners ( PAC )
Application Personal Air Conditioners ( PAC )
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3181SLA4N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details